Security Camera Warehouse LCD Monitor Ceiling Mount WM-CEILING-LCD

Description
WM-CEILING-LCD Technical Specs Computer LCD Monitor Ceilling Mount 190° Swivel ±20° Tilt Maximum load: 44lbs VESA Standard 50 / 75 / 100mm 15.5in-22.8in Length Support 10in-30in Monitor Size
Description
WM-CEILING-LCD Technical Specs Computer LCD Monitor Ceilling Mount 190° Swivel ±20° Tilt Maximum load: 44lbs VESA Standard 50 / 75 / 100mm 15.5in-22.8in Length Support 10in-30in Monitor Size

Suppliers

Company
Product
Description
Supplier Links
WM-CEILING-LCD Technical Specs Computer LCD Monitor Ceilling Mount 190° Swivel ±20° Tilt Maximum load: 44lbs VESA Standard 50 / 75 / 100mm 15.5in-22.8in Length Support 10in-30in Monitor Size

WM-CEILING-LCD Technical Specs


  • Computer LCD Monitor Ceilling Mount
  • 190° Swivel
  • ±20° Tilt
  • Maximum load: 44lbs
  • VESA Standard 50 / 75 / 100mm
  • 15.5in-22.8in Length
  • Support 10in-30in Monitor Size
Supplier's Site

Technical Specifications

  Security Camera Warehouse
Product Category Vibration Isolators and Machine Mounts
Product Number LCD Monitor Ceiling Mount WM-CEILING-LCD
Unlock Full Specs
to access all available technical data

Similar Products

Neoprene/Elastomeric Floor Mounted Seismic Isolator - RSM-Restrained-Isolators - Isotech, Inc.
Specs
Application Vibration Isolation
Type Neoprene/Elastomeric Floor Mounted Seismic Isolator
View Details
Anti Vibration Mount-for.063
Specs
Application Vibration Isolation
Features Threaded Stud
View Details
5.25
Specs
Application Vibration Isolation
Load Capacity 440.00 lbs (199.55 kg)
Thickness 2.25 inch (57.15 mm)
View Details
Type B Buffer -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Type Stud Plate Mount
Features Metric; Threaded Stud
Adjustment Range 6.00 to 45.00 inch (152 to 1143 mm)
View Details