Schneider Electric, Automation & Control Contactor iCT

Description
iCT - Contactors Discover Acti 9 iCT 1 to 4 poles wide range of contactors With exclusive features, Acti 9 iCT DIN rail contactor is definitely geared to absolute safety Class-2 insulation : continuous safety for operators and unqualified personnel. Rating :16, 20, 25, 40, 63 & 100 A Number of poles: 1P, 2P, 3P, 4P Compliance with standards: EN 61095 and CEI 1095 Electrical endurance (O-C): 100,000 cycles Maximum number of switching operations a day: 100 2 versions: standard contactors / manually operated contactors Optional auxiliary: state indication, interference filtering, dual control, time delay For more information click here Benefits Easy to select, with a 1 to 4 poles wide range compliant with DIN standard Peace of mind with the complete modular system Flexible auxiliaries combination with a simple clip-on system Consistent with the entire Acti 9 offer Applications Control and monitoring of electrical circuits in all industrial, commercial and residential buildings. Control and monitoring of single- or three-phase loads up to 100A. interface between the control gear & power circuits for final circuits such as lighting, heating, roller blind, watering system, ovens, utility motors: ventilation, heat pump etc.
Description
iCT - Contactors Discover Acti 9 iCT 1 to 4 poles wide range of contactors With exclusive features, Acti 9 iCT DIN rail contactor is definitely geared to absolute safety Class-2 insulation : continuous safety for operators and unqualified personnel. Rating :16, 20, 25, 40, 63 & 100 A Number of poles: 1P, 2P, 3P, 4P Compliance with standards: EN 61095 and CEI 1095 Electrical endurance (O-C): 100,000 cycles Maximum number of switching operations a day: 100 2 versions: standard contactors / manually operated contactors Optional auxiliary: state indication, interference filtering, dual control, time delay For more information click here Benefits Easy to select, with a 1 to 4 poles wide range compliant with DIN standard Peace of mind with the complete modular system Flexible auxiliaries combination with a simple clip-on system Consistent with the entire Acti 9 offer Applications Control and monitoring of electrical circuits in all industrial, commercial and residential buildings. Control and monitoring of single- or three-phase loads up to 100A. interface between the control gear & power circuits for final circuits such as lighting, heating, roller blind, watering system, ovens, utility motors: ventilation, heat pump etc.

Suppliers

Company
Product
Description
Supplier Links
Contactor iCT
iCT - Contactors Discover Acti 9 iCT 1 to 4 poles wide range of contactors With exclusive features, Acti 9 iCT DIN rail contactor is definitely geared to absolute safety Class-2 insulation : continuous safety for operators and unqualified personnel. Rating :16, 20, 25, 40, 63 & 100 A Number of poles: 1P, 2P, 3P, 4P Compliance with standards: EN 61095 and CEI 1095 Electrical endurance (O-C): 100,000 cycles Maximum number of switching operations a day: 100 2 versions: standard contactors / manually operated contactors Optional auxiliary: state indication, interference filtering, dual control, time delay For more information click here Benefits Easy to select, with a 1 to 4 poles wide range compliant with DIN standard Peace of mind with the complete modular system Flexible auxiliaries combination with a simple clip-on system Consistent with the entire Acti 9 offer Applications Control and monitoring of electrical circuits in all industrial, commercial and residential buildings. Control and monitoring of single- or three-phase loads up to 100A. interface between the control gear & power circuits for final circuits such as lighting, heating, roller blind, watering system, ovens, utility motors: ventilation, heat pump etc.

iCT - Contactors

Discover Acti 9 iCT 1 to 4 poles wide range of contactors

With exclusive features, Acti 9 iCT DIN rail contactor is definitely geared to absolute safety

  • Class-2 insulation : continuous safety for operators and unqualified personnel.
  • Rating :16, 20, 25, 40, 63 & 100 A
  • Number of poles: 1P, 2P, 3P, 4P
  • Compliance with standards: EN 61095 and CEI 1095
  • Electrical endurance (O-C): 100,000 cycles
  • Maximum number of switching operations a day: 100
  • 2 versions: standard contactors / manually operated contactors
  • Optional auxiliary: state indication, interference filtering, dual control, time delay
  • For more information click here

Benefits

  • Easy to select, with a 1 to 4 poles wide range compliant with DIN standard
  • Peace of mind with the complete modular system
  • Flexible auxiliaries combination with a simple clip-on system
  • Consistent with the entire Acti 9 offer

Applications

  • Control and monitoring of electrical circuits in all industrial, commercial and residential buildings.
  • Control and monitoring of single- or three-phase loads up to 100A.
  • interface between the control gear & power circuits for final circuits such as lighting, heating, roller blind, watering system, ovens, utility motors: ventilation, heat pump etc.
Supplier's Site

Technical Specifications

  Schneider Electric, Automation & Control
Product Category Motor Starters and Contactors
Product Number iCT
Product Name Contactor
Device Technology Electro-mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Contactor, 4 Pole,18A - MC-18A/4-AC230V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Contactor - 6525787 - Radwell International
Fuji Electric Corp. of America
View Details
IEC 9 A Contactor - 100-C09UL10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details