Schneider Electric, Automation & Control Bar-Mounted Contactor TeSys B

Description
TeSys B - Bar contactors up to 900 kW 4 sizes: LC1-BL up to 800 A/AC-1 LC1-BM up to 1250 A/AC-1 LC1-BP up to 2000 A/AC-1 LC1-BR up to 2750 A/AC-1 4 arrangements of instantaneous contacts. Combinable thermal overload relays: LR9-F, LT6 Benefits Quick, simple selection. Applications Industry, infrastructure, building, etc.: - Control of all types of motor in normal or severe service conditions - Control of resistive, inductive and capacitive circuits.
Description
TeSys B - Bar contactors up to 900 kW 4 sizes: LC1-BL up to 800 A/AC-1 LC1-BM up to 1250 A/AC-1 LC1-BP up to 2000 A/AC-1 LC1-BR up to 2750 A/AC-1 4 arrangements of instantaneous contacts. Combinable thermal overload relays: LR9-F, LT6 Benefits Quick, simple selection. Applications Industry, infrastructure, building, etc.: - Control of all types of motor in normal or severe service conditions - Control of resistive, inductive and capacitive circuits.

Suppliers

Company
Product
Description
Supplier Links
Bar-Mounted Contactor - TeSys B - Schneider Electric, Automation & Control
Knightdale, NC, USA
Bar-Mounted Contactor
TeSys B
Bar-Mounted Contactor TeSys B
TeSys B - Bar contactors up to 900 kW 4 sizes: LC1-BL up to 800 A/AC-1 LC1-BM up to 1250 A/AC-1 LC1-BP up to 2000 A/AC-1 LC1-BR up to 2750 A/AC-1 4 arrangements of instantaneous contacts. Combinable thermal overload relays: LR9-F, LT6 Benefits Quick, simple selection. Applications Industry, infrastructure, building, etc.: - Control of all types of motor in normal or severe service conditions - Control of resistive, inductive and capacitive circuits.

TeSys B - Bar contactors up to 900 kW

4 sizes:

  • LC1-BL up to 800 A/AC-1
  • LC1-BM up to 1250 A/AC-1
  • LC1-BP up to 2000 A/AC-1
  • LC1-BR up to 2750 A/AC-1

4 arrangements of instantaneous contacts. Combinable thermal overload relays: LR9-F, LT6 Benefits

Quick, simple selection.

Applications

  • Industry, infrastructure, building, etc.:

- Control of all types of motor in normal or severe service conditions
- Control of resistive, inductive and capacitive circuits.

Supplier's Site

Technical Specifications

  Schneider Electric, Automation & Control
Product Category Motor Starters and Contactors
Product Number TeSys B
Product Name Bar-Mounted Contactor
Device Technology Electro-mechanical
Unlock Full Specs
to access all available technical data

Similar Products

0.4A Manual Motor Starters - MMS-32H-0.4A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Contactor - 20783107 - Radwell International
Specs
Number of Poles 3
View Details
Motor Starters - 206152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 476 HP
Three Phase Power 476 HP
DC Horsepower 476 HP
View Details
IEC 9 A Contactor - 100-C09L10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
2 suppliers