Schneider Electric, Automation & Control Contactor TeSys D

Description
TeSys D - Contactors and reversing contactors up to 75 kW/400 V and 250 A/AC1 Contactors and reversing contactors up to 75 kW/400V and 250A/AC1 » AC, DC, low-consumption DC control circuit » All types of starter: reversing or non-reversing, star/delta, by auto-transformer, etc » Connectors: spring terminal, EverLink terminal block, screw clamp, ring-type connection, Faston connector. » Easy and simple direct mounting beetween contactor and circuit breaker, according to EverLink terminal block (from 40 to 65 A). Benefits Take control of integration In addition to its new look, the TeSys D contactor offers you quick simple setup, while maintaining a compact size of 45 and 55 mm (40 to 65 A) as well as compliance with international standards. From 40 to 65 A versions are equiped with EverLink, this new patented terminal technology, assures a permanent tightening quality even in the event of conductor creep. Applications Industry, infrastructure, building, etc: TeSys D contactors have been designed for perfect integration in control systems They can be used to create motor starters for any type of application.
Description
TeSys D - Contactors and reversing contactors up to 75 kW/400 V and 250 A/AC1 Contactors and reversing contactors up to 75 kW/400V and 250A/AC1 » AC, DC, low-consumption DC control circuit » All types of starter: reversing or non-reversing, star/delta, by auto-transformer, etc » Connectors: spring terminal, EverLink terminal block, screw clamp, ring-type connection, Faston connector. » Easy and simple direct mounting beetween contactor and circuit breaker, according to EverLink terminal block (from 40 to 65 A). Benefits Take control of integration In addition to its new look, the TeSys D contactor offers you quick simple setup, while maintaining a compact size of 45 and 55 mm (40 to 65 A) as well as compliance with international standards. From 40 to 65 A versions are equiped with EverLink, this new patented terminal technology, assures a permanent tightening quality even in the event of conductor creep. Applications Industry, infrastructure, building, etc: TeSys D contactors have been designed for perfect integration in control systems They can be used to create motor starters for any type of application.

Suppliers

Company
Product
Description
Supplier Links
Contactor TeSys D
TeSys D - Contactors and reversing contactors up to 75 kW/400 V and 250 A/AC1 Contactors and reversing contactors up to 75 kW/400V and 250A/AC1 » AC, DC, low-consumption DC control circuit » All types of starter: reversing or non-reversing, star/delta, by auto-transformer, etc » Connectors: spring terminal, EverLink terminal block, screw clamp, ring-type connection, Faston connector. » Easy and simple direct mounting beetween contactor and circuit breaker, according to EverLink terminal block (from 40 to 65 A). Benefits Take control of integration In addition to its new look, the TeSys D contactor offers you quick simple setup, while maintaining a compact size of 45 and 55 mm (40 to 65 A) as well as compliance with international standards. From 40 to 65 A versions are equiped with EverLink, this new patented terminal technology, assures a permanent tightening quality even in the event of conductor creep. Applications Industry, infrastructure, building, etc: TeSys D contactors have been designed for perfect integration in control systems They can be used to create motor starters for any type of application.

TeSys D - Contactors and reversing contactors up to 75 kW/400 V and 250 A/AC1

Contactors and reversing contactors up to 75 kW/400V and 250A/AC1

» AC, DC, low-consumption DC control circuit
» All types of starter: reversing or non-reversing, star/delta, by auto-transformer, etc
» Connectors: spring terminal, EverLink terminal block, screw clamp, ring-type connection, Faston connector.
» Easy and simple direct mounting beetween contactor and circuit breaker, according to EverLink terminal block (from 40 to 65 A). Benefits Take control of integration
In addition to its new look, the TeSys D contactor offers you quick simple setup, while maintaining a compact size of 45 and 55 mm (40 to 65 A) as well as compliance with international standards. From 40 to 65 A versions are equiped with EverLink, this new patented terminal technology, assures a permanent tightening quality even in the event of conductor creep. Applications

Industry, infrastructure, building, etc:

  • TeSys D contactors have been designed for perfect integration in control systems
  • They can be used to create motor starters for any type of application.
Supplier's Site

Technical Specifications

  Schneider Electric, Automation & Control
Product Category Motor Starters and Contactors
Product Number TeSys D
Product Name Contactor
Device Technology Electro-mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Contactors - 2138168-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0019 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
16 A Safety Contactor - 100S-C16D23C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers