Define Instruments 4-Wire Isolated Transmitter, Universal Input, 4-20mA or 0-10V Output TM-4DPI

Description
What it does: The TM-4DPI accepts one of several input signal types and generates one of four commonly required outputs: 4-20mA, 0-20mA, 0-10V, &plusm;10V. The TM-4DPI is designed for applications that have an auxiliary supply to power the transmitter. It can be powered directly from a 24V DC source, or a mains connection (85–265V), making it one of the most flexible units on the market. The TM-4DPI is also ideal for applications that are not possible with loop powered transmitters, providing outputs such as 0–10V DC, ±10V DC, and 0–20mA. USB programming is hassle free, and takes less than a minute using Define ToolBox. 4-wire universal transmitter (DIN-mount, isolated) Accepts DC or mains AC power Current, voltage, thermocouple, RTD and potentiometer input User powered Current or voltage output LED indicator for error notification Potentiometer for fine offset adjustment of output Easy USB programming using Define ToolBox No power supply or calibrator required Uses the universal USB Bridge Key (sold separately) for PC connection
Datasheet
Description
What it does: The TM-4DPI accepts one of several input signal types and generates one of four commonly required outputs: 4-20mA, 0-20mA, 0-10V, &plusm;10V. The TM-4DPI is designed for applications that have an auxiliary supply to power the transmitter. It can be powered directly from a 24V DC source, or a mains connection (85–265V), making it one of the most flexible units on the market. The TM-4DPI is also ideal for applications that are not possible with loop powered transmitters, providing outputs such as 0–10V DC, ±10V DC, and 0–20mA. USB programming is hassle free, and takes less than a minute using Define ToolBox. 4-wire universal transmitter (DIN-mount, isolated) Accepts DC or mains AC power Current, voltage, thermocouple, RTD and potentiometer input User powered Current or voltage output LED indicator for error notification Potentiometer for fine offset adjustment of output Easy USB programming using Define ToolBox No power supply or calibrator required Uses the universal USB Bridge Key (sold separately) for PC connection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Wire Isolated Transmitter, Universal Input, 4-20mA or 0-10V Output - TM-4DPI - Define Instruments
Dallas, TX, USA
4-Wire Isolated Transmitter, Universal Input, 4-20mA or 0-10V Output
TM-4DPI
4-Wire Isolated Transmitter, Universal Input, 4-20mA or 0-10V Output TM-4DPI
What it does: The TM-4DPI accepts one of several input signal types and generates one of four commonly required outputs: 4-20mA, 0-20mA, 0-10V, &plusm;10V. The TM-4DPI is designed for applications that have an auxiliary supply to power the transmitter. It can be powered directly from a 24V DC source, or a mains connection (85–265V), making it one of the most flexible units on the market. The TM-4DPI is also ideal for applications that are not possible with loop powered transmitters, providing outputs such as 0–10V DC, ±10V DC, and 0–20mA. USB programming is hassle free, and takes less than a minute using Define ToolBox. 4-wire universal transmitter (DIN-mount, isolated) Accepts DC or mains AC power Current, voltage, thermocouple, RTD and potentiometer input User powered Current or voltage output LED indicator for error notification Potentiometer for fine offset adjustment of output Easy USB programming using Define ToolBox No power supply or calibrator required Uses the universal USB Bridge Key (sold separately) for PC connection

What it does:
The TM-4DPI accepts one of several input signal types and generates one of four commonly required outputs: 4-20mA, 0-20mA, 0-10V, &plusm;10V.

The TM-4DPI is designed for applications that have an auxiliary supply to power the transmitter. It can be powered directly from a 24V DC source, or a mains connection (85–265V), making it one of the most flexible units on the market.

The TM-4DPI is also ideal for applications that are not possible with loop powered transmitters, providing outputs such as 0–10V DC, ±10V DC, and 0–20mA. USB programming is hassle free, and takes less than a minute using Define ToolBox.

  • 4-wire universal transmitter (DIN-mount, isolated)
  • Accepts DC or mains AC power
  • Current, voltage, thermocouple, RTD and potentiometer input
  • User powered
  • Current or voltage output
  • LED indicator for error notification
  • Potentiometer for fine offset adjustment of output

Easy USB programming using Define ToolBox

  • No power supply or calibrator required
  • Uses the universal USB Bridge Key (sold separately) for PC connection
Supplier's Site Datasheet

Technical Specifications

  Define Instruments
Product Category Signal Converters
Product Number TM-4DPI
Product Name 4-Wire Isolated Transmitter, Universal Input, 4-20mA or 0-10V Output
Signal Converter Type Current Loop Converter
Form Factor DIN Rail
Excitation Voltage
Outputs Analog Voltage Output; Analog Current Output
User Interface Computer Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Connection Module for DIN Rail Power Bus - DSCP70 - Dataforth Corporation
Specs
Signal Converter Type Voltage Converter
Form Factor DIN Rail
Outputs Analog Voltage Output
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details