Define Instruments Javelin 2-Wire Isolated Transmitter, Universal Input, 4-20mA Output Javelin

Description
What it does: The Javelin accepts one of several popular input signal types and outputs a 4-20mA signal. Input types: RTD, mA, V, Pot, TC The Javelin is a loop powered, isolated transmitter. One of its key features is its easy software setup using Define ToolBox. ToolBox enables simple and flexible programming of the Javelin in less than a minute, with no input signal or power supply required. At a glance: 2-wire universal input: Accepts mA, V, mV, RTD, TC and potentiometer signals 4–20mA current loop output Isolation between input and output High Accuracy 0.03% Hassle-free DIN-rail mounting, with a space-saving (0.5" wide) case Simple USB setup Using Define ToolBox The Javelin offers flexible input options to suit a virtually endless range of industries. High quality signal conditioning is a popular application. Another widely used application is as a simple 4–20mA in, and 4–20mA out isolator, to protect inputs of PLC's and SCADA systems from ground loops, transients, and the effectsof EMC. The Javelin can also be used to convert other standard process signals (such as ±10V, 1–5V, and 0–10V) to a 4–20mA signal. More sophisticated applications are also catered to. For example, a level signal from an odd shaped tank can be converted to a 4–20mA signal representing volume, by using the in-built linearization table.
Datasheet
Description
What it does: The Javelin accepts one of several popular input signal types and outputs a 4-20mA signal. Input types: RTD, mA, V, Pot, TC The Javelin is a loop powered, isolated transmitter. One of its key features is its easy software setup using Define ToolBox. ToolBox enables simple and flexible programming of the Javelin in less than a minute, with no input signal or power supply required. At a glance: 2-wire universal input: Accepts mA, V, mV, RTD, TC and potentiometer signals 4–20mA current loop output Isolation between input and output High Accuracy 0.03% Hassle-free DIN-rail mounting, with a space-saving (0.5" wide) case Simple USB setup Using Define ToolBox The Javelin offers flexible input options to suit a virtually endless range of industries. High quality signal conditioning is a popular application. Another widely used application is as a simple 4–20mA in, and 4–20mA out isolator, to protect inputs of PLC's and SCADA systems from ground loops, transients, and the effectsof EMC. The Javelin can also be used to convert other standard process signals (such as ±10V, 1–5V, and 0–10V) to a 4–20mA signal. More sophisticated applications are also catered to. For example, a level signal from an odd shaped tank can be converted to a 4–20mA signal representing volume, by using the in-built linearization table.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Javelin 2-Wire Isolated Transmitter, Universal Input, 4-20mA Output - Javelin - Define Instruments
Dallas, TX, USA
Javelin 2-Wire Isolated Transmitter, Universal Input, 4-20mA Output
Javelin
Javelin 2-Wire Isolated Transmitter, Universal Input, 4-20mA Output Javelin
What it does: The Javelin accepts one of several popular input signal types and outputs a 4-20mA signal. Input types: RTD, mA, V, Pot, TC The Javelin is a loop powered, isolated transmitter. One of its key features is its easy software setup using Define ToolBox. ToolBox enables simple and flexible programming of the Javelin in less than a minute, with no input signal or power supply required. At a glance: 2-wire universal input: Accepts mA, V, mV, RTD, TC and potentiometer signals 4–20mA current loop output Isolation between input and output High Accuracy 0.03% Hassle-free DIN-rail mounting, with a space-saving (0.5" wide) case Simple USB setup Using Define ToolBox The Javelin offers flexible input options to suit a virtually endless range of industries. High quality signal conditioning is a popular application. Another widely used application is as a simple 4–20mA in, and 4–20mA out isolator, to protect inputs of PLC's and SCADA systems from ground loops, transients, and the effectsof EMC. The Javelin can also be used to convert other standard process signals (such as ±10V, 1–5V, and 0–10V) to a 4–20mA signal. More sophisticated applications are also catered to. For example, a level signal from an odd shaped tank can be converted to a 4–20mA signal representing volume, by using the in-built linearization table.

What it does:
The Javelin accepts one of several popular input signal types and outputs a 4-20mA signal. Input types: RTD, mA, V, Pot, TC

The Javelin is a loop powered, isolated transmitter. One of its key features is its easy software setup using Define ToolBox. ToolBox enables simple and flexible programming of the Javelin in less than a minute, with no input signal or power supply required.

At a glance:

  • 2-wire universal input: Accepts mA, V, mV, RTD, TC and potentiometer signals
  • 4–20mA current loop output
  • Isolation between input and output
  • High Accuracy 0.03%
  • Hassle-free DIN-rail mounting, with a space-saving (0.5" wide) case
  • Simple USB setup Using Define ToolBox

The Javelin offers flexible input options to suit a virtually endless range of industries. High quality signal conditioning is a popular application. Another widely used application is as a simple 4–20mA in, and 4–20mA out isolator, to protect inputs of PLC's and SCADA systems from ground loops, transients, and the effectsof EMC.

The Javelin can also be used to convert other standard process signals (such as ±10V, 1–5V, and 0–10V) to a 4–20mA signal.

More sophisticated applications are also catered to. For example, a level signal from an odd shaped tank can be converted to a 4–20mA signal representing volume, by using the in-built linearization table.

Supplier's Site Datasheet

Technical Specifications

  Define Instruments
Product Category Sensor Transmitters
Product Number Javelin
Product Name Javelin 2-Wire Isolated Transmitter, Universal Input, 4-20mA Output
Outputs Analog Current Output; Analog Voltage Output; Relay Output
Analog Channels 1 #
Form Factor DIN Rail
Inputs Thermocouple Input; Thermistor Input; RTD Input
Analog Input ±200mV, –100mV to 1V, 0–10V, ±10V, 0–50V DC; 0/4–20mA
Unlock Full Specs
to access all available technical data

Similar Products

A20210 Temperature Transmitter | Input Pt100/Pt1000, Thermocouple | Space-saving 6 mm Enclosure - A20210 - Knick Interface LLC
Specs
Outputs 0 ... (±)5 V , 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA; Analog Current Output; Analog Voltage Output
Form Factor DIN Rail
Inputs Thermocouple Input; RTD Input; Resistance thermometers , Resistors , Shunt voltages up to +/-1000 mV , Thermocouples
View Details
 - LT DIN Rail Digital Transmitters with Serial Data Communication and Analog outputs for Time of Single or Accumulated Event Applications, LT60FR - Laurel Electronics LLC
Specs
Outputs Analog Current Output; Analog Voltage Output
Form Factor DIN Rail
Excitation & Features Voltage
View Details
DSCL21 Loop Powered Isolator, DIN Mount - DSCL21-01 - Dataforth Corporation
Specs
Outputs Analog Current Output
Form Factor DIN Rail
Analog Input 0-20mA
View Details
Plug & Play Smart Load Cell Transmitter - SST-LV - Transducer Techniques, LLC
Specs
Outputs Analog Current Output; Analog Voltage Output; Relay Output
Form Factor Stand-alone
Analog Input 20.000, 50.000, 100.00, 250.00, 500.00 mV
View Details