Define Instruments Sentry Trip Amplifier Sentry (No LCD Display)

Description
The Sentry Trip Amplifier can be used for a myriad of control and alarm applications, and will also be at home in the signal conditioning arena. It accepts analog inputs from a range of industrial sensors, including: process, temperature, flow, frequency, and voltage from 200mV to 300V. It features a wide range power supply that suits both AC mains and 24V DC applications, and supplies the excitation required for common sensors and transmitters. The Sentry comes standard with two relays, which can be set up for a variety of alarm and control functions. An optional isolated analog output provides both 0(4)–20mA and 0–10V signals to interface to PLC's and SCADA systems. The Sentry is a tough and reliable instrument that has been designed for demanding industrial environments. Advanced techniques have been used to meet or exceed CE noise immunity requirements. The unit has no display for a more cost effective solution. Universal input: Temperature input Thermocouple (B/E/J/K/N/R/S/T types), RTD (Pt100/Pt1000), NTC (10K Beta 3984/3435) Process input Current (0/4–20.000mA DC), Voltage (various ranges from -10V to 300V DC) Digital input NPN/PNP open collector (0–2000.0Hz) Potentiometer input (<1kω to 20kω) AC current sensor input (ACCS-010/ACCS-420(- L)) Other features: Universal AC/DC power supply (24-250V AC, 19.5-250V DC) – no header adjustments required! 2 x relay outputs (1 Form A and 1 Form C) - ideal for alarming and on/off control Optional isolated 0(4)–20mA or 0-10V output, making the Sentry ideal for use as a PLC/SCADA accessory 22V excitation to power two wire transmitters Flexible 32 point linearization table Easy, USB Powered Programming The unit boasts a 1 minute setup time using the Define ToolBox configuration software. All functions and features are explained expertly in the dynamic sidebar help - perfect for the novice starting out who can use it to learn about industrial sensors and applications, or the expert who wants to save commissioning time.
Datasheet
Description
The Sentry Trip Amplifier can be used for a myriad of control and alarm applications, and will also be at home in the signal conditioning arena. It accepts analog inputs from a range of industrial sensors, including: process, temperature, flow, frequency, and voltage from 200mV to 300V. It features a wide range power supply that suits both AC mains and 24V DC applications, and supplies the excitation required for common sensors and transmitters. The Sentry comes standard with two relays, which can be set up for a variety of alarm and control functions. An optional isolated analog output provides both 0(4)–20mA and 0–10V signals to interface to PLC's and SCADA systems. The Sentry is a tough and reliable instrument that has been designed for demanding industrial environments. Advanced techniques have been used to meet or exceed CE noise immunity requirements. The unit has no display for a more cost effective solution. Universal input: Temperature input Thermocouple (B/E/J/K/N/R/S/T types), RTD (Pt100/Pt1000), NTC (10K Beta 3984/3435) Process input Current (0/4–20.000mA DC), Voltage (various ranges from -10V to 300V DC) Digital input NPN/PNP open collector (0–2000.0Hz) Potentiometer input (<1kω to 20kω) AC current sensor input (ACCS-010/ACCS-420(- L)) Other features: Universal AC/DC power supply (24-250V AC, 19.5-250V DC) – no header adjustments required! 2 x relay outputs (1 Form A and 1 Form C) - ideal for alarming and on/off control Optional isolated 0(4)–20mA or 0-10V output, making the Sentry ideal for use as a PLC/SCADA accessory 22V excitation to power two wire transmitters Flexible 32 point linearization table Easy, USB Powered Programming The unit boasts a 1 minute setup time using the Define ToolBox configuration software. All functions and features are explained expertly in the dynamic sidebar help - perfect for the novice starting out who can use it to learn about industrial sensors and applications, or the expert who wants to save commissioning time.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sentry Trip Amplifier - Sentry (No LCD Display) - Define Instruments
Dallas, TX, USA
Sentry Trip Amplifier
Sentry (No LCD Display)
Sentry Trip Amplifier Sentry (No LCD Display)
The Sentry Trip Amplifier can be used for a myriad of control and alarm applications, and will also be at home in the signal conditioning arena. It accepts analog inputs from a range of industrial sensors, including: process, temperature, flow, frequency, and voltage from 200mV to 300V. It features a wide range power supply that suits both AC mains and 24V DC applications, and supplies the excitation required for common sensors and transmitters. The Sentry comes standard with two relays, which can be set up for a variety of alarm and control functions. An optional isolated analog output provides both 0(4)–20mA and 0–10V signals to interface to PLC's and SCADA systems. The Sentry is a tough and reliable instrument that has been designed for demanding industrial environments. Advanced techniques have been used to meet or exceed CE noise immunity requirements. The unit has no display for a more cost effective solution. Universal input: Temperature input Thermocouple (B/E/J/K/N/R/S/T types), RTD (Pt100/Pt1000), NTC (10K Beta 3984/3435) Process input Current (0/4–20.000mA DC), Voltage (various ranges from -10V to 300V DC) Digital input NPN/PNP open collector (0–2000.0Hz) Potentiometer input (<1kω to 20kω) AC current sensor input (ACCS-010/ACCS-420(- L)) Other features: Universal AC/DC power supply (24-250V AC, 19.5-250V DC) – no header adjustments required! 2 x relay outputs (1 Form A and 1 Form C) - ideal for alarming and on/off control Optional isolated 0(4)–20mA or 0-10V output, making the Sentry ideal for use as a PLC/SCADA accessory 22V excitation to power two wire transmitters Flexible 32 point linearization table Easy, USB Powered Programming The unit boasts a 1 minute setup time using the Define ToolBox configuration software. All functions and features are explained expertly in the dynamic sidebar help - perfect for the novice starting out who can use it to learn about industrial sensors and applications, or the expert who wants to save commissioning time.

The Sentry Trip Amplifier can be used for a myriad of control and alarm applications, and will also be at home in the signal conditioning arena. It accepts analog inputs from a range of industrial sensors, including: process, temperature, flow, frequency, and voltage from 200mV to 300V. It features a wide range power supply that suits both AC mains and 24V DC applications, and supplies the excitation required for common sensors and transmitters.

The Sentry comes standard with two relays, which can be set up for a variety of alarm and control functions. An optional isolated analog output provides both 0(4)–20mA and 0–10V signals to interface to PLC's and SCADA systems.

The Sentry is a tough and reliable instrument that has been designed for demanding industrial environments. Advanced techniques have been used to meet or exceed CE noise immunity requirements.

The unit has no display for a more cost effective solution.

Universal input:

  • Temperature input
    Thermocouple (B/E/J/K/N/R/S/T types), RTD (Pt100/Pt1000), NTC (10K Beta 3984/3435)
  • Process input
    Current (0/4–20.000mA DC), Voltage (various ranges from -10V to 300V DC)
  • Digital input
    NPN/PNP open collector (0–2000.0Hz)
  • Potentiometer input (<1kΩ to 20kΩ)
  • AC current sensor input (ACCS-010/ACCS-420(-L))

Other features:

  • Universal AC/DC power supply (24-250V AC, 19.5-250V DC) – no header adjustments required!
  • 2 x relay outputs (1 Form A and 1 Form C) - ideal for alarming and on/off control
  • Optional isolated 0(4)–20mA or 0-10V output, making the Sentry ideal for use as a PLC/SCADA accessory
  • 22V excitation to power two wire transmitters
  • Flexible 32 point linearization table

Easy, USB Powered Programming

The unit boasts a 1 minute setup time using the Define ToolBox configuration software. All functions and features are explained expertly in the dynamic sidebar help - perfect for the novice starting out who can use it to learn about industrial sensors and applications, or the expert who wants to save commissioning time.

Supplier's Site Datasheet

Technical Specifications

  Define Instruments
Product Category Signal Conditioners
Product Number Sentry (No LCD Display)
Product Name Sentry Trip Amplifier
Form Factor DIN Rail
Excitation Voltage
Outputs Analog Voltage Output; Analog Current Output; Relay Output
User Interface None; Computer Programmable
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
1-ch Signal Conditioner for Testing - -1708-C-- - Hottinger Brüel & Kjær A/S
Specs
Form Factor Standalone
Inputs 200V condensor microphones
View Details
8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-13 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details