Define Instruments 2-Wire Isolated Transmitter, Universal Input, 4-20mA Output TM-2DLI

Description
This versatile 2-wire transmitter accepts a range of standard input types, and outputs a 4-20mA loop. USB programming is hassle free, and takes less than a minute using Define ToolBox. 2-wire universal transmitter (DIN-mount, isolated) Current, voltage, thermocouple, RTD and potentiometer input Loop powered, 4-20mA output LED indicator for error notification Potentiometer for fine offset adjustment of current output Easy USB programming using Define ToolBox No power supply or calibrator required Uses the universal USB Bridge Key (sold separately) for PC connection
Datasheet
Description
This versatile 2-wire transmitter accepts a range of standard input types, and outputs a 4-20mA loop. USB programming is hassle free, and takes less than a minute using Define ToolBox. 2-wire universal transmitter (DIN-mount, isolated) Current, voltage, thermocouple, RTD and potentiometer input Loop powered, 4-20mA output LED indicator for error notification Potentiometer for fine offset adjustment of current output Easy USB programming using Define ToolBox No power supply or calibrator required Uses the universal USB Bridge Key (sold separately) for PC connection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Wire Isolated Transmitter, Universal Input, 4-20mA Output - TM-2DLI - Define Instruments
Dallas, TX, USA
2-Wire Isolated Transmitter, Universal Input, 4-20mA Output
TM-2DLI
2-Wire Isolated Transmitter, Universal Input, 4-20mA Output TM-2DLI
This versatile 2-wire transmitter accepts a range of standard input types, and outputs a 4-20mA loop. USB programming is hassle free, and takes less than a minute using Define ToolBox. 2-wire universal transmitter (DIN-mount, isolated) Current, voltage, thermocouple, RTD and potentiometer input Loop powered, 4-20mA output LED indicator for error notification Potentiometer for fine offset adjustment of current output Easy USB programming using Define ToolBox No power supply or calibrator required Uses the universal USB Bridge Key (sold separately) for PC connection

This versatile 2-wire transmitter accepts a range of standard input types, and outputs a 4-20mA loop. USB programming is hassle free, and takes less than a minute using Define ToolBox.

  • 2-wire universal transmitter (DIN-mount, isolated)
  • Current, voltage, thermocouple, RTD and potentiometer input
  • Loop powered, 4-20mA output
  • LED indicator for error notification
  • Potentiometer for fine offset adjustment of current output

Easy USB programming using Define ToolBox

  • No power supply or calibrator required
  • Uses the universal USB Bridge Key (sold separately) for PC connection
Supplier's Site Datasheet

Technical Specifications

  Define Instruments
Product Category Signal Converters
Product Number TM-2DLI
Product Name 2-Wire Isolated Transmitter, Universal Input, 4-20mA Output
Signal Converter Type Current Loop Converter
Form Factor DIN Rail
Excitation Voltage
User Interface Computer Programmable
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details
Charge/CCLD Converter 1mV/pC 80-10k Hz - -2647-D-002- - Hottinger Brüel & Kjær A/S
Specs
Form Factor Standalone
Inputs Charge Input; Piezo electric (charge)
View Details
HVAC Sensors, ExLine, EXL-IR-9170 -  - Rotork plc
Specs
Form Factor DIN Rail
View Details