Chicago Pneumatic and Pneumatech Datasheets for Compressed Air Dryers
Compressed air dryers utilize technologies such as refrigeration, desiccant adsorption, and membrane filtration to remove contaminants, particularly water, from the air.
Compressed Air Dryers: Learn more
| Product Name | Notes |
|---|---|
| Delivering superior performance and durability along with exceptional drying power, Pneumatech’s blower purge dryers add extra value to your operation by conserving compressed air and extending desiccant life. Blower purge... | |
| Incorporating high-quality components, PH heatless desiccant dryers provide you with clean, dry air to extend the life of your equipment and products. Heatless desiccant dryers use the compressed air to... | |
| Our high temperature air dryers consist of an integrated air-cooled after cooler, refrigerated dryer, centrifugal moisture separator, and electronic adjustable drain valve. An optional extra is an oil/dirt removing filter... | |
| Pneumatech cycling dryers only operate according to the air flow, unlike non-cycling refrigerated dryers that operate continuously even if the air flow is changing. The dryers cycle based on the... | |
| Pneumatech’s reliable and innovative non-cycling refrigerated air dryers are a cost-effective solution to remove all traces of condensation and the resultant corrosion from your compressed air system. These well tested... | |
| Sized to handle 12 to 2966 CFM, the CPX dryers fit any application. Extremely quiet and reliable, CPX dryers deliver dry air with minimal pressure drop. | |
| With distinctive, patented technological innovations and energy saving capabilities, Pneumatech’s PE heated desiccant dryers provide efficient solutions to meet the needs of any customer application. Heated desiccant means that the... |