Chicago Pneumatic and Pneumatech Heatless Desiccant Air Dryer PH-1700

Description
Incorporating high-quality components, PH heatless desiccant dryers provide you with clean, dry air to extend the life of your equipment and products. Heatless desiccant dryers use the compressed air to remove any moisture from the desiccant material. Long contact time, low bed velocity, minimal leakage. High reliability and robust design. Low noise levels when purging. What makes PH heatless desiccant dryers unique? Purelogic™ controller featuring Cycle Sight shows cycle time and tower status (only on HE versions). High-quality, 2-way pilot-operated inlet switching valves. Free contact to link dryer operation to compressor load cycles. Adjustable purge control. Status memory to resume operation where dryer left off.
Description
Incorporating high-quality components, PH heatless desiccant dryers provide you with clean, dry air to extend the life of your equipment and products. Heatless desiccant dryers use the compressed air to remove any moisture from the desiccant material. Long contact time, low bed velocity, minimal leakage. High reliability and robust design. Low noise levels when purging. What makes PH heatless desiccant dryers unique? Purelogic™ controller featuring Cycle Sight shows cycle time and tower status (only on HE versions). High-quality, 2-way pilot-operated inlet switching valves. Free contact to link dryer operation to compressor load cycles. Adjustable purge control. Status memory to resume operation where dryer left off.

Suppliers

Company
Product
Description
Supplier Links
Heatless Desiccant Air Dryer - PH-1700 - Chicago Pneumatic and Pneumatech
Rock Hill, SC, United States
Heatless Desiccant Air Dryer
PH-1700
Heatless Desiccant Air Dryer PH-1700
Incorporating high-quality components, PH heatless desiccant dryers provide you with clean, dry air to extend the life of your equipment and products. Heatless desiccant dryers use the compressed air to remove any moisture from the desiccant material. Long contact time, low bed velocity, minimal leakage. High reliability and robust design. Low noise levels when purging. What makes PH heatless desiccant dryers unique? Purelogic™ controller featuring Cycle Sight shows cycle time and tower status (only on HE versions). High-quality, 2-way pilot-operated inlet switching valves. Free contact to link dryer operation to compressor load cycles. Adjustable purge control. Status memory to resume operation where dryer left off.

Incorporating high-quality components, PH heatless desiccant dryers provide you with clean, dry air to extend the life of your equipment and products. Heatless desiccant dryers use the compressed air to remove any moisture from the desiccant material.

  • Long contact time, low bed velocity, minimal leakage.
  • High reliability and robust design.
  • Low noise levels when purging.

What makes PH heatless desiccant dryers unique?

  • Purelogic™ controller featuring Cycle Sight shows cycle time and tower status (only on HE versions).
  • High-quality, 2-way pilot-operated inlet switching valves.
  • Free contact to link dryer operation to compressor load cycles.
  • Adjustable purge control.
  • Status memory to resume operation where dryer left off.
Supplier's Site

Technical Specifications

  Chicago Pneumatic and Pneumatech
Product Category Compressed Air Dryers
Product Number PH-1700
Product Name Heatless Desiccant Air Dryer
Dryer Technology Desiccant
Power Source AC Single Phase
Dimensions & Weight 97 x 48 x 99 in, 4600 lbs
Unlock Full Specs
to access all available technical data

Similar Products

Gas Dryer / Humidifier - FORBLUE™ sunsep™ - AGC Chemicals Americas, Inc.
Specs
Dryer Technology Membrane
View Details
Refrigerated Dryer - Secotec® TD, TE, and TF Series - Kaeser Compressors, Inc.
Specs
Dryer Technology Refrigerated
Capacity 162 to 1130 SCFM (275 to 1921 m³/hr)
Max. Pressure 232 to 100 psi (163 to 70.38 m H2O)
View Details
Membrane air dryer - MS6N-LDM1-1/2-P20 - Festo Corporation
Specs
Dryer Technology Membrane
Capacity 7.06 SCFM (12 m³/hr)
Max. Pressure 43.51 to 181 psi (30.62 to 128 m H2O)
View Details
ZEKS - ZPB Series Compressed Air Dryer - 1800ZPB - Rogers Machinery Company, Inc.
Specs
Capacity 1800 SCFM (3060 m³/hr)
View Details