Chicago Pneumatic and Pneumatech Variable Speed Refrigerated Cycling Air Dryer (Water Cooled) ACV(W)-3000

Description
Pneumatech cycling dryers only operate according to the air flow, unlike non-cycling refrigerated dryers that operate continuously even if the air flow is changing. The dryers cycle based on the relative humidity of the air to the surrounding ambient temperature. Corrosion in the air lines is not a risk if the relative humidity is kept below 50%. The benefit is energy savings. The AC dryer provides a solution that offers: A compact design with a low pressure drop. An optimized dew point to safeguard your production. Long service intervals that minimize your lifetime costs. What makes the AC range unique? Purelogic™ controller stands out from the rest. Saver-Cycle Control, which optimizes the unload time of the compressor. Brazed plate heat exchanger with integrated water separator (AC-15 to AC-100). Aluminum heat exchanger with integrated water separator (AC-125 to AC-2100). No-loss electronic level drain, with manual back-up drain. Practical and attractive product design.
Description
Pneumatech cycling dryers only operate according to the air flow, unlike non-cycling refrigerated dryers that operate continuously even if the air flow is changing. The dryers cycle based on the relative humidity of the air to the surrounding ambient temperature. Corrosion in the air lines is not a risk if the relative humidity is kept below 50%. The benefit is energy savings. The AC dryer provides a solution that offers: A compact design with a low pressure drop. An optimized dew point to safeguard your production. Long service intervals that minimize your lifetime costs. What makes the AC range unique? Purelogic™ controller stands out from the rest. Saver-Cycle Control, which optimizes the unload time of the compressor. Brazed plate heat exchanger with integrated water separator (AC-15 to AC-100). Aluminum heat exchanger with integrated water separator (AC-125 to AC-2100). No-loss electronic level drain, with manual back-up drain. Practical and attractive product design.

Suppliers

Company
Product
Description
Supplier Links
Variable Speed Refrigerated Cycling Air Dryer (Water Cooled) - ACV(W)-3000 - Chicago Pneumatic and Pneumatech
Rock Hill, SC, United States
Variable Speed Refrigerated Cycling Air Dryer (Water Cooled)
ACV(W)-3000
Variable Speed Refrigerated Cycling Air Dryer (Water Cooled) ACV(W)-3000
Pneumatech cycling dryers only operate according to the air flow, unlike non-cycling refrigerated dryers that operate continuously even if the air flow is changing. The dryers cycle based on the relative humidity of the air to the surrounding ambient temperature. Corrosion in the air lines is not a risk if the relative humidity is kept below 50%. The benefit is energy savings. The AC dryer provides a solution that offers: A compact design with a low pressure drop. An optimized dew point to safeguard your production. Long service intervals that minimize your lifetime costs. What makes the AC range unique? Purelogic™ controller stands out from the rest. Saver-Cycle Control, which optimizes the unload time of the compressor. Brazed plate heat exchanger with integrated water separator (AC-15 to AC-100). Aluminum heat exchanger with integrated water separator (AC-125 to AC-2100). No-loss electronic level drain, with manual back-up drain. Practical and attractive product design.

Pneumatech cycling dryers only operate according to the air flow, unlike non-cycling refrigerated dryers that operate continuously even if the air flow is changing. The dryers cycle based on the relative humidity of the air to the surrounding ambient temperature. Corrosion in the air lines is not a risk if the relative humidity is kept below 50%. The benefit is energy savings. The AC dryer provides a solution that offers:

  • A compact design with a low pressure drop.
  • An optimized dew point to safeguard your production.
  • Long service intervals that minimize your lifetime costs.

What makes the AC range unique?

  • Purelogic™ controller stands out from the rest.
  • Saver-Cycle Control, which optimizes the unload time of the compressor.
  • Brazed plate heat exchanger with integrated water separator (AC-15 to AC-100).
  • Aluminum heat exchanger with integrated water separator (AC-125 to AC-2100).
  • No-loss electronic level drain, with manual back-up drain.
  • Practical and attractive product design.
Supplier's Site

Technical Specifications

  Chicago Pneumatic and Pneumatech
Product Category Compressed Air Dryers
Product Number ACV(W)-3000
Product Name Variable Speed Refrigerated Cycling Air Dryer (Water Cooled)
Dryer Technology Refrigerated
Unlock Full Specs
to access all available technical data

Similar Products

Hankison - HH Series Compressed Air Dryer - HHS_HHL_HHE-1350 - Rogers Machinery Company, Inc.
Specs
Capacity 1350 SCFM (2295 m³/hr)
View Details
Gas Dryer / Humidifier - FORBLUE™ sunsep™ - AGC Chemicals Americas, Inc.
Specs
Dryer Technology Membrane
View Details
Membrane air dryer - MS6N-LDM1-1/4-P40-Z - Festo Corporation
Specs
Dryer Technology Membrane
Capacity 14.12 SCFM (24.01 m³/hr)
Max. Pressure 43.51 to 181 psi (30.62 to 128 m H2O)
View Details
Blower Purge Dryer - KBD Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Dryer Technology Desiccant
Capacity 500 to 4300 SCFM (850 to 7309 m³/hr)
Min. Dewpoint -40 F (-40 C)
View Details