Chicago Pneumatic and Pneumatech Refrigerated High Temperature Air Dryer ADA-75

Description
Our high temperature air dryers consist of an integrated air-cooled after cooler, refrigerated dryer, centrifugal moisture separator, and electronic adjustable drain valve. An optional extra is an oil/dirt removing filter (coalescer). Eliminates water, oil and dirt from air system. Prevents damage to pneumatic tools and cylinders, adding to their lifetime use. Increases profitability and productivity. Virtually maintenance-free. Easy four-step installation. What makes the ADA range unique? Patented design, with built-in after cooler/condenser with cycling fan. Automatic drain with solid-state, programmable timer and manual override (particle strainer included). Easy installation power cord with three-prong plug supplied. Unit shipped with a full refrigerant charge and oil. cULus Industrial Control Panel with refrigerant suction gauge. Durable powder-coated cabinet.
Description
Our high temperature air dryers consist of an integrated air-cooled after cooler, refrigerated dryer, centrifugal moisture separator, and electronic adjustable drain valve. An optional extra is an oil/dirt removing filter (coalescer). Eliminates water, oil and dirt from air system. Prevents damage to pneumatic tools and cylinders, adding to their lifetime use. Increases profitability and productivity. Virtually maintenance-free. Easy four-step installation. What makes the ADA range unique? Patented design, with built-in after cooler/condenser with cycling fan. Automatic drain with solid-state, programmable timer and manual override (particle strainer included). Easy installation power cord with three-prong plug supplied. Unit shipped with a full refrigerant charge and oil. cULus Industrial Control Panel with refrigerant suction gauge. Durable powder-coated cabinet.

Suppliers

Company
Product
Description
Supplier Links
Refrigerated High Temperature Air Dryer - ADA-75 - Chicago Pneumatic and Pneumatech
Rock Hill, SC, United States
Refrigerated High Temperature Air Dryer
ADA-75
Refrigerated High Temperature Air Dryer ADA-75
Our high temperature air dryers consist of an integrated air-cooled after cooler, refrigerated dryer, centrifugal moisture separator, and electronic adjustable drain valve. An optional extra is an oil/dirt removing filter (coalescer). Eliminates water, oil and dirt from air system. Prevents damage to pneumatic tools and cylinders, adding to their lifetime use. Increases profitability and productivity. Virtually maintenance-free. Easy four-step installation. What makes the ADA range unique? Patented design, with built-in after cooler/condenser with cycling fan. Automatic drain with solid-state, programmable timer and manual override (particle strainer included). Easy installation power cord with three-prong plug supplied. Unit shipped with a full refrigerant charge and oil. cULus Industrial Control Panel with refrigerant suction gauge. Durable powder-coated cabinet.

Our high temperature air dryers consist of an integrated air-cooled after cooler, refrigerated dryer, centrifugal moisture separator, and electronic adjustable drain valve. An optional extra is an oil/dirt removing filter (coalescer).

  • Eliminates water, oil and dirt from air system.
  • Prevents damage to pneumatic tools and cylinders, adding to their lifetime use.
  • Increases profitability and productivity.
  • Virtually maintenance-free.
  • Easy four-step installation.

What makes the ADA range unique?

  • Patented design, with built-in after cooler/condenser with cycling fan.
  • Automatic drain with solid-state, programmable timer and manual override (particle strainer included).
  • Easy installation power cord with three-prong plug supplied.
  • Unit shipped with a full refrigerant charge and oil.
  • cULus Industrial Control Panel with refrigerant suction gauge.
  • Durable powder-coated cabinet.
Supplier's Site

Technical Specifications

  Chicago Pneumatic and Pneumatech
Product Category Compressed Air Dryers
Product Number ADA-75
Product Name Refrigerated High Temperature Air Dryer
Dryer Technology Refrigerated
Dimensions & Weight 26 x 21 x 39 in, 168 lbs
Capacity 60 to 75 SCFM (102 to 127 m³/hr)
Max. Pressure 232 psi (163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Products - DHA, CDA Series Compressed Air Dryer - 185DHA - Rogers Machinery Company, Inc.
Specs
Dryer Technology Desiccant
View Details
Gas Dryer / Humidifier - FORBLUE™ sunsep™ - AGC Chemicals Americas, Inc.
Specs
Dryer Technology Membrane
View Details
Membrane air dryer - MS4-LDM1-1/4-P10 - Festo Corporation
Specs
Dryer Technology Membrane
Capacity 3.53 SCFM (6 m³/hr)
Max. Pressure 43.51 to 181 psi (30.62 to 128 m H2O)
View Details
Refrigerated Dryer - Secotec® TD, TE, and TF Series - Kaeser Compressors, Inc.
Specs
Dryer Technology Refrigerated
Capacity 162 to 1130 SCFM (275 to 1921 m³/hr)
Max. Pressure 232 to 100 psi (163 to 70.38 m H2O)
View Details