Chicago Pneumatic and Pneumatech Heatless Desiccant Air Dryer PH-2000

Description
Incorporating high-quality components, PH heatless desiccant dryers provide you with clean, dry air to extend the life of your equipment and products. Heatless desiccant dryers use the compressed air to remove any moisture from the desiccant material. Long contact time, low bed velocity, minimal leakage. High reliability and robust design. Low noise levels when purging. What makes PH heatless desiccant dryers unique? Purelogic™ controller featuring Cycle Sight shows cycle time and tower status (only on HE versions). High-quality, 2-way pilot-operated inlet switching valves. Free contact to link dryer operation to compressor load cycles. Adjustable purge control. Status memory to resume operation where dryer left off.
Description
Incorporating high-quality components, PH heatless desiccant dryers provide you with clean, dry air to extend the life of your equipment and products. Heatless desiccant dryers use the compressed air to remove any moisture from the desiccant material. Long contact time, low bed velocity, minimal leakage. High reliability and robust design. Low noise levels when purging. What makes PH heatless desiccant dryers unique? Purelogic™ controller featuring Cycle Sight shows cycle time and tower status (only on HE versions). High-quality, 2-way pilot-operated inlet switching valves. Free contact to link dryer operation to compressor load cycles. Adjustable purge control. Status memory to resume operation where dryer left off.

Suppliers

Company
Product
Description
Supplier Links
Heatless Desiccant Air Dryer - PH-2000 - Chicago Pneumatic and Pneumatech
Rock Hill, SC, United States
Heatless Desiccant Air Dryer
PH-2000
Heatless Desiccant Air Dryer PH-2000
Incorporating high-quality components, PH heatless desiccant dryers provide you with clean, dry air to extend the life of your equipment and products. Heatless desiccant dryers use the compressed air to remove any moisture from the desiccant material. Long contact time, low bed velocity, minimal leakage. High reliability and robust design. Low noise levels when purging. What makes PH heatless desiccant dryers unique? Purelogic™ controller featuring Cycle Sight shows cycle time and tower status (only on HE versions). High-quality, 2-way pilot-operated inlet switching valves. Free contact to link dryer operation to compressor load cycles. Adjustable purge control. Status memory to resume operation where dryer left off.

Incorporating high-quality components, PH heatless desiccant dryers provide you with clean, dry air to extend the life of your equipment and products. Heatless desiccant dryers use the compressed air to remove any moisture from the desiccant material.

  • Long contact time, low bed velocity, minimal leakage.
  • High reliability and robust design.
  • Low noise levels when purging.

What makes PH heatless desiccant dryers unique?

  • Purelogic™ controller featuring Cycle Sight shows cycle time and tower status (only on HE versions).
  • High-quality, 2-way pilot-operated inlet switching valves.
  • Free contact to link dryer operation to compressor load cycles.
  • Adjustable purge control.
  • Status memory to resume operation where dryer left off.
Supplier's Site

Technical Specifications

  Chicago Pneumatic and Pneumatech
Product Category Compressed Air Dryers
Product Number PH-2000
Product Name Heatless Desiccant Air Dryer
Dryer Technology Desiccant
Power Source AC Single Phase
Dimensions & Weight 97 x 48 x 99 in, 5000 lbs
Unlock Full Specs
to access all available technical data

Similar Products

Gas Dryer / Humidifier - FORBLUE™ sunsep™ - AGC Chemicals Americas, Inc.
Specs
Dryer Technology Membrane
View Details
Breathing Air System - KBS Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Dryer Technology Desiccant
Features Filter; Automatic Condensate Drain
Capacity 18 to 1130 SCFM (30.6 to 1921 m³/hr)
View Details
Membrane air dryer - MS6N-LDM1-1/2-P20 - Festo Corporation
Specs
Dryer Technology Membrane
Capacity 7.06 SCFM (12 m³/hr)
Max. Pressure 43.51 to 181 psi (30.62 to 128 m H2O)
View Details
Hankison - HH Series Compressed Air Dryer - HHS_HHL_HHE-5400 - Rogers Machinery Company, Inc.
Specs
Capacity 5400 SCFM (9179 m³/hr)
View Details