Chicago Pneumatic and Pneumatech Blower Purge Desiccant Air Dryer PB-2600

Description
Delivering superior performance and durability along with exceptional drying power, Pneumatech’s blower purge dryers add extra value to your operation by conserving compressed air and extending desiccant life. Blower purge means that ambient air is used for the regenerative process, which reduces your energy bill. Pressure dew point down to -40°C/-40°F. Only slight dew point spikes at tower switch-over. Minimal air loss during polishing cycle. What makes PB blower purge desiccant dryers unique? Purelogic™ advanced control with remote start/stop and web monitoring, standard on all models. Quality butterfly and check valves with SST discs. Low kW centrifugal blower with safety alarm. Tower switching based on real-time dew point. Galvanized piping with flanged connections.
Description
Delivering superior performance and durability along with exceptional drying power, Pneumatech’s blower purge dryers add extra value to your operation by conserving compressed air and extending desiccant life. Blower purge means that ambient air is used for the regenerative process, which reduces your energy bill. Pressure dew point down to -40°C/-40°F. Only slight dew point spikes at tower switch-over. Minimal air loss during polishing cycle. What makes PB blower purge desiccant dryers unique? Purelogic™ advanced control with remote start/stop and web monitoring, standard on all models. Quality butterfly and check valves with SST discs. Low kW centrifugal blower with safety alarm. Tower switching based on real-time dew point. Galvanized piping with flanged connections.

Suppliers

Company
Product
Description
Supplier Links
Blower Purge Desiccant Air Dryer - PB-2600 - Chicago Pneumatic and Pneumatech
Rock Hill, SC, United States
Blower Purge Desiccant Air Dryer
PB-2600
Blower Purge Desiccant Air Dryer PB-2600
Delivering superior performance and durability along with exceptional drying power, Pneumatech’s blower purge dryers add extra value to your operation by conserving compressed air and extending desiccant life. Blower purge means that ambient air is used for the regenerative process, which reduces your energy bill. Pressure dew point down to -40°C/-40°F. Only slight dew point spikes at tower switch-over. Minimal air loss during polishing cycle. What makes PB blower purge desiccant dryers unique? Purelogic™ advanced control with remote start/stop and web monitoring, standard on all models. Quality butterfly and check valves with SST discs. Low kW centrifugal blower with safety alarm. Tower switching based on real-time dew point. Galvanized piping with flanged connections.

Delivering superior performance and durability along with exceptional drying power, Pneumatech’s blower purge dryers add extra value to your operation by conserving compressed air and extending desiccant life. Blower purge means that ambient air is used for the regenerative process, which reduces your energy bill.

  • Pressure dew point down to -40°C/-40°F.
  • Only slight dew point spikes at tower switch-over.
  • Minimal air loss during polishing cycle.

What makes PB blower purge desiccant dryers unique?

  • Purelogic™ advanced control with remote start/stop and web monitoring, standard on all models.
  • Quality butterfly and check valves with SST discs.
  • Low kW centrifugal blower with safety alarm.
  • Tower switching based on real-time dew point.
  • Galvanized piping with flanged connections.
Supplier's Site

Technical Specifications

  Chicago Pneumatic and Pneumatech
Product Category Compressed Air Dryers
Product Number PB-2600
Product Name Blower Purge Desiccant Air Dryer
Dryer Technology Desiccant
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Products - IBP Series Compressed Air Dryer - IBP4300 - Rogers Machinery Company, Inc.
Specs
Capacity 4300 SCFM (7309 m³/hr)
Motor Power (Refrig) 7.5 HP
View Details
Gas Dryer / Humidifier - FORBLUE™ sunsep™ - AGC Chemicals Americas, Inc.
Specs
Dryer Technology Membrane
View Details
Membrane air dryer - MS6N-LDM1-3/8-P20 - Festo Corporation
Specs
Dryer Technology Membrane
Capacity 7.06 SCFM (12 m³/hr)
Max. Pressure 43.51 to 181 psi (30.62 to 128 m H2O)
View Details
Refrigerated Dryer - Secotec® TD, TE, and TF Series - Kaeser Compressors, Inc.
Specs
Dryer Technology Refrigerated
Capacity 162 to 1130 SCFM (275 to 1921 m³/hr)
Max. Pressure 232 to 100 psi (163 to 70.38 m H2O)
View Details