Chicago Pneumatic and Pneumatech Refrigerated High Temperature Air Dryer ADA-25

Description
Our high temperature air dryers consist of an integrated air-cooled after cooler, refrigerated dryer, centrifugal moisture separator, and electronic adjustable drain valve. An optional extra is an oil/dirt removing filter (coalescer). Eliminates water, oil and dirt from air system. Prevents damage to pneumatic tools and cylinders, adding to their lifetime use. Increases profitability and productivity. Virtually maintenance-free. Easy four-step installation. What makes the ADA range unique? Patented design, with built-in after cooler/condenser with cycling fan. Automatic drain with solid-state, programmable timer and manual override (particle strainer included). Easy installation power cord with three-prong plug supplied. Unit shipped with a full refrigerant charge and oil. cULus Industrial Control Panel with refrigerant suction gauge. Durable powder-coated cabinet.
Description
Our high temperature air dryers consist of an integrated air-cooled after cooler, refrigerated dryer, centrifugal moisture separator, and electronic adjustable drain valve. An optional extra is an oil/dirt removing filter (coalescer). Eliminates water, oil and dirt from air system. Prevents damage to pneumatic tools and cylinders, adding to their lifetime use. Increases profitability and productivity. Virtually maintenance-free. Easy four-step installation. What makes the ADA range unique? Patented design, with built-in after cooler/condenser with cycling fan. Automatic drain with solid-state, programmable timer and manual override (particle strainer included). Easy installation power cord with three-prong plug supplied. Unit shipped with a full refrigerant charge and oil. cULus Industrial Control Panel with refrigerant suction gauge. Durable powder-coated cabinet.

Suppliers

Company
Product
Description
Supplier Links
Refrigerated High Temperature Air Dryer - ADA-25 - Chicago Pneumatic and Pneumatech
Rock Hill, SC, United States
Refrigerated High Temperature Air Dryer
ADA-25
Refrigerated High Temperature Air Dryer ADA-25
Our high temperature air dryers consist of an integrated air-cooled after cooler, refrigerated dryer, centrifugal moisture separator, and electronic adjustable drain valve. An optional extra is an oil/dirt removing filter (coalescer). Eliminates water, oil and dirt from air system. Prevents damage to pneumatic tools and cylinders, adding to their lifetime use. Increases profitability and productivity. Virtually maintenance-free. Easy four-step installation. What makes the ADA range unique? Patented design, with built-in after cooler/condenser with cycling fan. Automatic drain with solid-state, programmable timer and manual override (particle strainer included). Easy installation power cord with three-prong plug supplied. Unit shipped with a full refrigerant charge and oil. cULus Industrial Control Panel with refrigerant suction gauge. Durable powder-coated cabinet.

Our high temperature air dryers consist of an integrated air-cooled after cooler, refrigerated dryer, centrifugal moisture separator, and electronic adjustable drain valve. An optional extra is an oil/dirt removing filter (coalescer).

  • Eliminates water, oil and dirt from air system.
  • Prevents damage to pneumatic tools and cylinders, adding to their lifetime use.
  • Increases profitability and productivity.
  • Virtually maintenance-free.
  • Easy four-step installation.

What makes the ADA range unique?

  • Patented design, with built-in after cooler/condenser with cycling fan.
  • Automatic drain with solid-state, programmable timer and manual override (particle strainer included).
  • Easy installation power cord with three-prong plug supplied.
  • Unit shipped with a full refrigerant charge and oil.
  • cULus Industrial Control Panel with refrigerant suction gauge.
  • Durable powder-coated cabinet.
Supplier's Site

Technical Specifications

  Chicago Pneumatic and Pneumatech
Product Category Compressed Air Dryers
Product Number ADA-25
Product Name Refrigerated High Temperature Air Dryer
Dryer Technology Refrigerated
Dimensions & Weight 22 x 16 x 25 in, 57 lbs
Capacity 20 to 25 SCFM (33.99 to 42.49 m³/hr)
Max. Pressure 232 psi (163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Gas Dryer / Humidifier - FORBLUE™ sunsep™ - AGC Chemicals Americas, Inc.
Specs
Dryer Technology Membrane
View Details
Heated Purge Desiccant Dryer - KED Series - Kaeser Compressors, Inc.
Specs
Dryer Technology Desiccant
Capacity 300 to 3200 SCFM (510 to 5439 m³/hr)
Min. Dewpoint -4 F (-20 C)
View Details
Desiccant air dryer - PDAD-100-G1/2 - Festo Corporation
Specs
Dryer Technology Desiccant
Operating Temperature 41 to 122 F (5 to 50 C)
View Details
Hankison - HH Series Compressed Air Dryer - HHS_HHL_HHE-1130 - Rogers Machinery Company, Inc.
Specs
Capacity 1130 SCFM (1921 m³/hr)
View Details