Atos North America Screw-in Relief Valves SP-CART

Description
SP-CART are direct operated pressure relief valves for screw-in mounting. They are used to limit the max pressure in the hydraulic systems or to protect part of the circuit from overpressure. They are available in six sizes for different flow and pressure range. The cartridge execution is specifically designed to reduce the dimension of blocks and manifolds, without penalizing the functional characteristics.
Description
SP-CART are direct operated pressure relief valves for screw-in mounting. They are used to limit the max pressure in the hydraulic systems or to protect part of the circuit from overpressure. They are available in six sizes for different flow and pressure range. The cartridge execution is specifically designed to reduce the dimension of blocks and manifolds, without penalizing the functional characteristics.

Suppliers

Company
Product
Description
Supplier Links
Screw-in Relief Valves - SP-CART - Atos North America
York, PA, USA
Screw-in Relief Valves
SP-CART
Screw-in Relief Valves SP-CART
SP-CART are direct operated pressure relief valves for screw-in mounting. They are used to limit the max pressure in the hydraulic systems or to protect part of the circuit from overpressure. They are available in six sizes for different flow and pressure range. The cartridge execution is specifically designed to reduce the dimension of blocks and manifolds, without penalizing the functional characteristics.

SP-CART are direct operated pressure relief valves for screw-in mounting. They are used to limit the max pressure in the hydraulic systems or to protect part of the circuit from overpressure. They are available in six sizes for different flow and pressure range. The cartridge execution is specifically designed to reduce the dimension of blocks and manifolds, without penalizing the functional characteristics.

Supplier's Site

Technical Specifications

  Atos North America
Product Category Industrial Valves
Product Number SP-CART
Product Name Screw-in Relief Valves
Valve Type Cartridge; Relief
Media Hydraulic
Valve Size 0.55 to 1.38 inch (14.00 to 35.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PSD/4 Valve - 9234-01 - Hamilton Company
Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
JR1000 Series UHP Ultra High Purity Single Stage Pressure Reducing Regulator And Low To Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 3500.00 psi (2463 m H2O)
View Details
Carbon Steel FNPT Threaded Ball Valve - 3000-2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Steel
Valve Size 2.00 inch (50.80 mm)
View Details
3/4 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV075 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 0.75 inch (19.05 mm)
View Details