Ames Fire & Waterworks Datasheets for Check Valves

Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves. 
Check Valves: Learn more

Product Name Notes
Series 1000DCV Detector Check Valves are used in fire protection applications to detect leakage or unauthorized use of water in fire or automatic sprinkler systems. It consists of a cast...
Series 1000DCV Detector Check Valves are used in fire protection applications to detect leakage or unauthorized use of water in fire sprinkler systems. This Series features a fabricated steel body...
Series 1000SS Detector Check Valves are used in fire protection applications to detect leakage or unauthorized use of water in fire sprinkler systems. It consists of a stainless steel body...
Series 2000B Double Check Valve Assemblies prevent the backflow of contaminated water into the potable water supply. It consists of a bronze body construction that is easy to maintain and...
Series 2000B-FP Double Check Valve Assemblies with Gear Operated Slow Close Isolation Valves prevent the backflow of contaminated water into the potable water supply. It consists of a bronze body...
Series 2000SS Double Check Valve Assemblies prevent the backflow of polluted water from entering into the potable water supply. It consists of a compact construction and short lay length, ideal...
Series 3000SE Double Check Detector Assembly is ideal for space restricted retrofit installations. It's long life 300 Series stainless steel housing, along with the cartridge check assembly substantially reduces the...
Series 3000SS Double Check Detector Assemblies prevent the backflow of fire protection system substances from being pumped or siphoned into the potable water supply. It consists of a compact construction...
Series ACVW-125 Cast Iron Silent Check Valves are designed to prevent water hammer effect. The conical spring design allows the closure disc to travel more distance than other valves of...
Series ASCV Anti-Siphon/Chemigat ion Check Valves are used to prevent backflow of mixtures of water and chemicals into the water supply. The spring swing silent check valve is extremely efficient.
Series C200, C200N Double Check Valve Assemblies prevent the backflow of pollutants that are objectionable but not toxic, from entering into the potable water supply. Its compact housing consists of...
Series FPP (Plain) and FFF (Flanged) Check Valves are designed to permit free flow in one direction and to prevent return flow in the opposite direction. The unique design of...
Series LF2000B Double Check Valve Assemblies prevent the backflow of contaminated water into the potable water supply. It consists of a Lead Free* cast silicon copper alloy body construction that...
Series LF4000B Reduced Pressure Zone Assemblies are designed to protect potable water supplies in accordance with national plumbing codes and water authority requirements. This series can be used in a...
Series M200, M200N Double Check Valve Assemblies are specifically designed for high flow fire systems to prevent the backflow of pollutants that are objectionable but not toxic, from entering into...
Series M200Na Double Check Valve Assemblies are specifically designed for high flow fire systems to prevent the backflow of pollutants that are objectionable but not toxic, from entering into the...
Series M300, M300N Double Check Valve Assemblies are specifically designed for high flow fire systems to prevent the backflow of pollutants that are objectionable but not toxic, from entering into...
Series M300Na Double Check Valve Assemblies are specifically designed for high flow fire systems to prevent the backflow of pollutants that are objectionable but not toxic, from entering into the...
The Colt LFC300, LFC300N Double Check Detector Assemblies are used to prevent backflow of pollutants, that are objectionable but not toxic, from entering the potable water supply system. The Colt...
The Maxim LFM300, LFM300N Double Check Detector Assemblies are used to prevent backflow of pollutants, that are objectionable but not toxic, from entering the potable water supply system. The Maxim...
The Series 3000BM1 Double Check Detector Assembly (DCDA) is specifically designed to protect against possible backpressure and backsiphonage conditions for non-health hazard (i.e., pollutant) application in accordance with Local Governing...