Series C200, C200N Double Check Valve Assemblies prevent the backflow of pollutants that are objectionable but not toxic, from entering into the potable water supply. Its compact housing consists of two independently operating tri-link check valves, two shutoff valves, and four test cocks. It features a stainless steel housing and sleeve and is 70% lighter than traditional designs. Series C200, C200N is designed for non-health hazard applications and may be installed under continuous pressure service to protect against both backpressure and backsiphonage. Maximum Working Pressure: 175psi (12.06 bar).
| Ames Fire & Waterworks | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | Series C200, C200N |
| Product Name | Stainless Steel Double Check Valve Assemblies |
| Valve Type | Double Check; Back Flow; Check |
| Primary Material | Stainless Steel |
| Media | Water; Hot Water; Cold Water ; Potable Water |