Ames Fire & Waterworks Lead Free Double Check Valve Assemblies Series LF2000B

Description
Series LF2000B Double Check Valve Assemblies prevent the backflow of contaminated water into the potable water supply. It consists of a Lead Free* cast silicon copper alloy body construction that is easy to maintain and service. Series LF2000B is ideal at referenced cross-connections identified as non-health hazard applications. Check with local inspection authorities for installation requirements. The LF2000B features Lead Free* construction to comply with Lead Free* installation requirements. Maximum Working Pressure: 175psi (12.06 bar).
Datasheet
Description
Series LF2000B Double Check Valve Assemblies prevent the backflow of contaminated water into the potable water supply. It consists of a Lead Free* cast silicon copper alloy body construction that is easy to maintain and service. Series LF2000B is ideal at referenced cross-connections identified as non-health hazard applications. Check with local inspection authorities for installation requirements. The LF2000B features Lead Free* construction to comply with Lead Free* installation requirements. Maximum Working Pressure: 175psi (12.06 bar).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free Double Check Valve Assemblies - Series LF2000B - Ames Fire & Waterworks
Sacramento, CA, United States
Lead Free Double Check Valve Assemblies
Series LF2000B
Lead Free Double Check Valve Assemblies Series LF2000B
Series LF2000B Double Check Valve Assemblies prevent the backflow of contaminated water into the potable water supply. It consists of a Lead Free* cast silicon copper alloy body construction that is easy to maintain and service. Series LF2000B is ideal at referenced cross-connections identified as non-health hazard applications. Check with local inspection authorities for installation requirements. The LF2000B features Lead Free* construction to comply with Lead Free* installation requirements. Maximum Working Pressure: 175psi (12.06 bar).

Series LF2000B Double Check Valve Assemblies prevent the backflow of contaminated water into the potable water supply. It consists of a Lead Free* cast silicon copper alloy body construction that is easy to maintain and service. Series LF2000B is ideal at referenced cross-connections identified as non-health hazard applications. Check with local inspection authorities for installation requirements. The LF2000B features Lead Free* construction to comply with Lead Free* installation requirements.
Maximum Working Pressure: 175psi (12.06 bar).

Supplier's Site Datasheet

Technical Specifications

  Ames Fire & Waterworks
Product Category Industrial Valves
Product Number Series LF2000B
Product Name Lead Free Double Check Valve Assemblies
Valve Type Double Check; Back Flow; Check
Primary Material Copper
Media Water; Hot Water; Cold Water  ; Potable Water
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Diaphragm Valves - 2140532 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC; Pvc-u
Maximum Pressure 14.50 psi (10.21 m H2O)
View Details
Air vent Valve M12 for Battery Pack/Low Profile Dual - MIV-12MAS-2DH-SV-L - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
Ball Valves - 1385644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Ball; Ball valve
Primary Material Brass / Bronze; Brass
Media Water
View Details