Series 1000SS Detector Check Valves are used in fire protection applications to detect leakage or unauthorized use of water in fire sprinkler systems. It consists of a stainless steel body construction with flanged connections, and stainless steel linkage parts. Series 1000SS is lightweight, non-corrosive, and can be installed in horizontal or vertical positions. A meter bypass assembly and bypass tapings are optional. Maximum Pressure: 175psi (12.06 bar).
| Ames Fire & Waterworks | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | Series 1000SS |
| Product Name | Stainless Steel Detector Check Valves |
| Valve Type | Check |
| Primary Material | Stainless Steel |
| Media | Water; Hot Water; Cold Water ; Potable Water |