Ames Fire & Waterworks Stainless Steel Double Check Valve Assemblies for High Flow Fire Systems Series M200Na

Description
Series M200Na Double Check Valve Assemblies are specifically designed for high flow fire systems to prevent the backflow of pollutants that are objectionable but not toxic, from entering into the potable water supply. Its compact housing consists of two independently operating bi-link check valves, two shutoff valves, and four test cocks. It features a stainless steel housing and sleeve and is 70% lighter than traditional designs. The Series M200Na features the certified lowest pressure loss and is designed for non-health hazard applications. It may be installed under continuous pressure service to protect against both backpressure and backsiphonage. Maximum Working Pressure: 175psi (12.06 bar).
Datasheet
Description
Series M200Na Double Check Valve Assemblies are specifically designed for high flow fire systems to prevent the backflow of pollutants that are objectionable but not toxic, from entering into the potable water supply. Its compact housing consists of two independently operating bi-link check valves, two shutoff valves, and four test cocks. It features a stainless steel housing and sleeve and is 70% lighter than traditional designs. The Series M200Na features the certified lowest pressure loss and is designed for non-health hazard applications. It may be installed under continuous pressure service to protect against both backpressure and backsiphonage. Maximum Working Pressure: 175psi (12.06 bar).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Double Check Valve Assemblies for High Flow Fire Systems - Series M200Na - Ames Fire & Waterworks
Sacramento, CA, United States
Stainless Steel Double Check Valve Assemblies for High Flow Fire Systems
Series M200Na
Stainless Steel Double Check Valve Assemblies for High Flow Fire Systems Series M200Na
Series M200Na Double Check Valve Assemblies are specifically designed for high flow fire systems to prevent the backflow of pollutants that are objectionable but not toxic, from entering into the potable water supply. Its compact housing consists of two independently operating bi-link check valves, two shutoff valves, and four test cocks. It features a stainless steel housing and sleeve and is 70% lighter than traditional designs. The Series M200Na features the certified lowest pressure loss and is designed for non-health hazard applications. It may be installed under continuous pressure service to protect against both backpressure and backsiphonage. Maximum Working Pressure: 175psi (12.06 bar).

Series M200Na Double Check Valve Assemblies are specifically designed for high flow fire systems to prevent the backflow of pollutants that are objectionable but not toxic, from entering into the potable water supply. Its compact housing consists of two independently operating bi-link check valves, two shutoff valves, and four test cocks. It features a stainless steel housing and sleeve and is 70% lighter than traditional designs. The Series M200Na features the certified lowest pressure loss and is designed for non-health hazard applications. It may be installed under continuous pressure service to protect against both backpressure and backsiphonage. Maximum Working Pressure: 175psi (12.06 bar).

Supplier's Site Datasheet

Technical Specifications

  Ames Fire & Waterworks
Product Category Industrial Valves
Product Number Series M200Na
Product Name Stainless Steel Double Check Valve Assemblies for High Flow Fire Systems
Valve Type Double Check; Back Flow; Check
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Potable Water
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161561201 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 1.97 inch (50.00 mm)
View Details
100PCS 37mm OD AL Valve Seal for Lids.(for liquid container) -  - Shenzhen Milvent Technology Co., Limited
Specs
Media Liquid; Chemical
View Details
Check Valves - 4992672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Check; Single
Primary Material Stainless Steel; Stainless steel
Valve Size 1.50 inch (38.10 mm)
View Details