Ames Fire & Waterworks Datasheets for Pressure Regulators
Pressure regulators are used to maintain a constant outlet pressure or flow.
Pressure Regulators: Learn more
| Product Name | Notes |
|---|---|
| Designed to automatically reduce a fluctuating higher upstream pressure to a constant lower downstream pressure regardless of varying flow rate, and quickly modulate toward closed when sudden high pressure downstream... | |
| Designed to automatically reduce a fluctuating higher upstream pressure to a constant lower downstream pressure regardless of varying flow rates, and close drip-tight when downstream pressure becomes greater than upstream... | |
| Designed to automatically reduce a fluctuating higher upstream pressure to a constant lower downstream pressure regardless of varying flow rates, and open for return flow when downstream pressure exceeds inlet... | |
| Designed to automatically reduce a fluctuating higher upstream pressure to a constant lower downstream pressure regardless of varying flow rates, and throttle to sustain a minimum upstream pressure. | |
| Designed to automatically reduce a fluctuating higher upstream pressure to a constant lower downstream pressure regardless of varying flow rates. Flow requirements below the range of the main line Pressure... | |
| Designed to automatically reduce a fluctuating higher upstream pressure to a constant lower downstream pressure regardless of varying flow rates. The valve also acts as a Solenoid (On-Off) Control Valve. | |
| Designed to automatically reduce a fluctuating higher upstream pressure to a constant lower downstream pressure regardless of varying flow rates. | |
| The Ames 910GF (Globe) and 910AF (Angle) Pressure Reducing Valves meet all requirements for UL listed fire protection service. Automatically reduces a higher inlet pressure to an adjustable lower outlet... |