Ames Fire & Waterworks Datasheets for Control Valves
Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system.
Control Valves: Learn more
| Product Name | Notes |
|---|---|
| Models 600GD (Globe) and 600AD (Angle) are Ductile Iron, reduced port, dual chamber basic valves that incorporate a one-piece disc and diaphragm assembly. When pressure is applied to the upper... | |
| Models 600GD-16 (Globe) and 600AD-16 (Angle) are Ductile Iron, reduced port, dual chamber basic valves that incorporate a two-piece telescoping disc and diaphragm assembly. When pressure is applied to the... | |
| Models 605GD (Globe) and 605AD (Angle) are Ductile Iron, reduced port, single chamber basic valves that incorporate a one-piece disc and diaphragm assembly. This assembly is the only moving part... | |
| Models 605GD-16 (Globe) and 605AD-16 (Angle) are Ductile Iron, reduced port, single chamber basic valves that incorporate a two-piece telescoping disc and diaphragm assembly. This assembly is the only moving... | |
| Models 900GD (Globe) and 900AD (Angle) are Ductile Iron, full port, dual chamber basic valves that incorporate a one-piece disc and diaphragm assembly. When pressure is applied to the upper... |