Hangzhou Shalom Electro-optics Technology Co., Ltd. Dia12.7mm EFL-25mm BAFN10 SFL6 Achromatic Doublet Lens 650-1050nm AR Coating 1113-010

Description
Features: • Both off-the-shelf positive achromatic doublet lenses and negative achromatic doublet lenses are available • Abundant selection: focal lengths 7.5mm to 1000mm (positive achromatic doublet lens); -100mm to -20mm (negative achromatic doublet lens) • Standardized diameters convenient for installations • Stabilized focal lengths over designed wavelengths and more concentrated spots, better off-axis performance • Crown glass and flint glass sourced from SCHOTT • Coating options: 350-650nm, 650-1050nm, 1050-1580nm AR coatings, or other custom coatings Description: Hangzhou Shalom EO’s achromatic doublet lenses are capable of eliminating the blurring of light spots derived from chromatic aberration within the designated spectral range. Our products can almost fix the focal lengths between two designed wavelengths, avoiding the shifting of focal lengths corresponding to the variations in the spectrum, hence making the optical system more concise and simple by saving the extra lens component to neutralize chromatic aberration and enhancing the image clarities. Shalom EO’s achromatic doublet lenses are excellent for multiple-bandwidth or multi-spectrum applications. Under the premise of not shrinking the optical diaphragm of the lens group, our achromatic doublet lenses ensure more concentrated light spots and clearer images. This page highlights our stocked achromatic doublet lens, including positive achromatic doublets and negative achromatic doublets. Shalom EO holds about 200 kinds of Positive Achromatic Doublet Lenses in stock, with a vast range of focal lengths of 7.5mm to 1000m, and the diameters mostly are standardized inches compliant for installation. Shalom EO also holds 15 kinds of Negative Achromatic Doublet Lenses in stock, the focal lenses include -20mm, -25mm, -40mm, -50mm, -75mm, and -100mm, and the diameters are 12.7mm and 25.4mm. The crown glass and flint glass substrate materials which compose our achromatic lens parts are all sourced from SCHOTT (e.g. BAFN10/SFL6, LAKN22/SFL6, BK7/SF2, BK7/SF5, etc.), securing the qualities of lenses through building a reliable channel to procure ingredients. At the current time, we offer three kinds of standard broadband anti-reflection coating, spanning from the visible to the infrared spectrum: 350-650nm, 650-1050 nm, and 1050-1580nm AR coating. Other custom coatings with designated wavelength ranges can also be tailored to your requirements.
Description
Features: • Both off-the-shelf positive achromatic doublet lenses and negative achromatic doublet lenses are available • Abundant selection: focal lengths 7.5mm to 1000mm (positive achromatic doublet lens); -100mm to -20mm (negative achromatic doublet lens) • Standardized diameters convenient for installations • Stabilized focal lengths over designed wavelengths and more concentrated spots, better off-axis performance • Crown glass and flint glass sourced from SCHOTT • Coating options: 350-650nm, 650-1050nm, 1050-1580nm AR coatings, or other custom coatings Description: Hangzhou Shalom EO’s achromatic doublet lenses are capable of eliminating the blurring of light spots derived from chromatic aberration within the designated spectral range. Our products can almost fix the focal lengths between two designed wavelengths, avoiding the shifting of focal lengths corresponding to the variations in the spectrum, hence making the optical system more concise and simple by saving the extra lens component to neutralize chromatic aberration and enhancing the image clarities. Shalom EO’s achromatic doublet lenses are excellent for multiple-bandwidth or multi-spectrum applications. Under the premise of not shrinking the optical diaphragm of the lens group, our achromatic doublet lenses ensure more concentrated light spots and clearer images. This page highlights our stocked achromatic doublet lens, including positive achromatic doublets and negative achromatic doublets. Shalom EO holds about 200 kinds of Positive Achromatic Doublet Lenses in stock, with a vast range of focal lengths of 7.5mm to 1000m, and the diameters mostly are standardized inches compliant for installation. Shalom EO also holds 15 kinds of Negative Achromatic Doublet Lenses in stock, the focal lenses include -20mm, -25mm, -40mm, -50mm, -75mm, and -100mm, and the diameters are 12.7mm and 25.4mm. The crown glass and flint glass substrate materials which compose our achromatic lens parts are all sourced from SCHOTT (e.g. BAFN10/SFL6, LAKN22/SFL6, BK7/SF2, BK7/SF5, etc.), securing the qualities of lenses through building a reliable channel to procure ingredients. At the current time, we offer three kinds of standard broadband anti-reflection coating, spanning from the visible to the infrared spectrum: 350-650nm, 650-1050 nm, and 1050-1580nm AR coating. Other custom coatings with designated wavelength ranges can also be tailored to your requirements.

Suppliers

Company
Product
Description
Supplier Links
Dia12.7mm EFL-25mm BAFN10 SFL6 Achromatic Doublet Lens 650-1050nm AR Coating - 1113-010 - Hangzhou Shalom Electro-optics Technology Co., Ltd.
Xihu District, Hangzhou, Zhejiang Province, China
Dia12.7mm EFL-25mm BAFN10 SFL6 Achromatic Doublet Lens 650-1050nm AR Coating
1113-010
Dia12.7mm EFL-25mm BAFN10 SFL6 Achromatic Doublet Lens 650-1050nm AR Coating 1113-010
Features: • Both off-the-shelf positive achromatic doublet lenses and negative achromatic doublet lenses are available • Abundant selection: focal lengths 7.5mm to 1000mm (positive achromatic doublet lens); -100mm to -20mm (negative achromatic doublet lens) • Standardized diameters convenient for installations • Stabilized focal lengths over designed wavelengths and more concentrated spots, better off-axis performance • Crown glass and flint glass sourced from SCHOTT • Coating options: 350-650nm, 650-1050nm, 1050-1580nm AR coatings, or other custom coatings Description: Hangzhou Shalom EO’s achromatic doublet lenses are capable of eliminating the blurring of light spots derived from chromatic aberration within the designated spectral range. Our products can almost fix the focal lengths between two designed wavelengths, avoiding the shifting of focal lengths corresponding to the variations in the spectrum, hence making the optical system more concise and simple by saving the extra lens component to neutralize chromatic aberration and enhancing the image clarities. Shalom EO’s achromatic doublet lenses are excellent for multiple-bandwidth or multi-spectrum applications. Under the premise of not shrinking the optical diaphragm of the lens group, our achromatic doublet lenses ensure more concentrated light spots and clearer images. This page highlights our stocked achromatic doublet lens, including positive achromatic doublets and negative achromatic doublets. Shalom EO holds about 200 kinds of Positive Achromatic Doublet Lenses in stock, with a vast range of focal lengths of 7.5mm to 1000m, and the diameters mostly are standardized inches compliant for installation. Shalom EO also holds 15 kinds of Negative Achromatic Doublet Lenses in stock, the focal lenses include -20mm, -25mm, -40mm, -50mm, -75mm, and -100mm, and the diameters are 12.7mm and 25.4mm. The crown glass and flint glass substrate materials which compose our achromatic lens parts are all sourced from SCHOTT (e.g. BAFN10/SFL6, LAKN22/SFL6, BK7/SF2, BK7/SF5, etc.), securing the qualities of lenses through building a reliable channel to procure ingredients. At the current time, we offer three kinds of standard broadband anti-reflection coating, spanning from the visible to the infrared spectrum: 350-650nm, 650-1050 nm, and 1050-1580nm AR coating. Other custom coatings with designated wavelength ranges can also be tailored to your requirements.

Features:


• Both off-the-shelf positive achromatic doublet lenses and negative achromatic doublet lenses are available
• Abundant selection: focal lengths 7.5mm to 1000mm (positive achromatic doublet lens); -100mm to -20mm (negative achromatic doublet lens)
• Standardized diameters convenient for installations
• Stabilized focal lengths over designed wavelengths and more concentrated spots, better off-axis performance
• Crown glass and flint glass sourced from SCHOTT
• Coating options: 350-650nm, 650-1050nm, 1050-1580nm AR coatings, or other custom coatings

Description:


Hangzhou Shalom EO’s achromatic doublet lenses are capable of eliminating the blurring of light spots derived from chromatic aberration within the designated spectral range. Our products can almost fix the focal lengths between two designed wavelengths, avoiding the shifting of focal lengths corresponding to the variations in the spectrum, hence making the optical system more concise and simple by saving the extra lens component to neutralize chromatic aberration and enhancing the image clarities.


Shalom EO’s achromatic doublet lenses are excellent for multiple-bandwidth or multi-spectrum applications. Under the premise of not shrinking the optical diaphragm of the lens group, our achromatic doublet lenses ensure more concentrated light spots and clearer images. This page highlights our stocked achromatic doublet lens, including positive achromatic doublets and negative achromatic doublets. Shalom EO holds about 200 kinds of Positive Achromatic Doublet Lenses in stock, with a vast range of focal lengths of 7.5mm to 1000m, and the diameters mostly are standardized inches compliant for installation. Shalom EO also holds 15 kinds of Negative Achromatic Doublet Lenses in stock, the focal lenses include -20mm, -25mm, -40mm, -50mm, -75mm, and -100mm, and the diameters are 12.7mm and 25.4mm. The crown glass and flint glass substrate materials which compose our achromatic lens parts are all sourced from SCHOTT (e.g. BAFN10/SFL6, LAKN22/SFL6, BK7/SF2, BK7/SF5, etc.), securing the qualities of lenses through building a reliable channel to procure ingredients. At the current time, we offer three kinds of standard broadband anti-reflection coating, spanning from the visible to the infrared spectrum: 350-650nm, 650-1050 nm, and 1050-1580nm AR coating. Other custom coatings with designated wavelength ranges can also be tailored to your requirements.

Supplier's Site
Dia12.7mm EFL-25mm BAFN10 SFL6 Achromatic Doublet Lens 650-1050nm AR Coating - 1113-010 - Hangzhou Shalom Electro-optics Technology Co., Ltd.
Xihu District, Hangzhou, Zhejiang Province, China
Dia12.7mm EFL-25mm BAFN10 SFL6 Achromatic Doublet Lens 650-1050nm AR Coating
1113-010
Dia12.7mm EFL-25mm BAFN10 SFL6 Achromatic Doublet Lens 650-1050nm AR Coating 1113-010
Features: • Both off-the-shelf positive achromatic doublet lenses and negative achromatic doublet lenses are available • Abundant selection: focal lengths 7.5mm to 1000mm (positive achromatic doublet lens); -100mm to -20mm (negative achromatic doublet lens) • Standardized diameters convenient for installations • Stabilized focal lengths over designed wavelengths and more concentrated spots, better off-axis performance • Crown glass and flint glass sourced from SCHOTT • Coating options: 350-650nm, 650-1050nm, 1050-1580nm AR coatings, or other custom coatings Description: Hangzhou Shalom EO’s achromatic doublet lenses are capable of eliminating the blurring of light spots derived from chromatic aberration within the designated spectral range. Our products can almost fix the focal lengths between two designed wavelengths, avoiding the shifting of focal lengths corresponding to the variations in the spectrum, hence making the optical system more concise and simple by saving the extra lens component to neutralize chromatic aberration and enhancing the image clarities. Shalom EO’s achromatic doublet lenses are excellent for multiple-bandwidth or multi-spectrum applications. Under the premise of not shrinking the optical diaphragm of the lens group, our achromatic doublet lenses ensure more concentrated light spots and clearer images. This page highlights our stocked achromatic doublet lens, including positive achromatic doublets and negative achromatic doublets. Shalom EO holds about 200 kinds of Positive Achromatic Doublet Lenses in stock, with a vast range of focal lengths of 7.5mm to 1000m, and the diameters mostly are standardized inches compliant for installation. Shalom EO also holds 15 kinds of Negative Achromatic Doublet Lenses in stock, the focal lenses include -20mm, -25mm, -40mm, -50mm, -75mm, and -100mm, and the diameters are 12.7mm and 25.4mm. The crown glass and flint glass substrate materials which compose our achromatic lens parts are all sourced from SCHOTT (e.g. BAFN10/SFL6, LAKN22/SFL6, BK7/SF2, BK7/SF5, etc.), securing the qualities of lenses through building a reliable channel to procure ingredients. At the current time, we offer three kinds of standard broadband anti-reflection coating, spanning from the visible to the infrared spectrum: 350-650nm, 650-1050 nm, and 1050-1580nm AR coating. Other custom coatings with designated wavelength ranges can also be tailored to your requirements.

Features:


• Both off-the-shelf positive achromatic doublet lenses and negative achromatic doublet lenses are available
• Abundant selection: focal lengths 7.5mm to 1000mm (positive achromatic doublet lens); -100mm to -20mm (negative achromatic doublet lens)
• Standardized diameters convenient for installations
• Stabilized focal lengths over designed wavelengths and more concentrated spots, better off-axis performance
• Crown glass and flint glass sourced from SCHOTT
• Coating options: 350-650nm, 650-1050nm, 1050-1580nm AR coatings, or other custom coatings

Description:


Hangzhou Shalom EO’s achromatic doublet lenses are capable of eliminating the blurring of light spots derived from chromatic aberration within the designated spectral range. Our products can almost fix the focal lengths between two designed wavelengths, avoiding the shifting of focal lengths corresponding to the variations in the spectrum, hence making the optical system more concise and simple by saving the extra lens component to neutralize chromatic aberration and enhancing the image clarities.


Shalom EO’s achromatic doublet lenses are excellent for multiple-bandwidth or multi-spectrum applications. Under the premise of not shrinking the optical diaphragm of the lens group, our achromatic doublet lenses ensure more concentrated light spots and clearer images. This page highlights our stocked achromatic doublet lens, including positive achromatic doublets and negative achromatic doublets. Shalom EO holds about 200 kinds of Positive Achromatic Doublet Lenses in stock, with a vast range of focal lengths of 7.5mm to 1000m, and the diameters mostly are standardized inches compliant for installation. Shalom EO also holds 15 kinds of Negative Achromatic Doublet Lenses in stock, the focal lenses include -20mm, -25mm, -40mm, -50mm, -75mm, and -100mm, and the diameters are 12.7mm and 25.4mm. The crown glass and flint glass substrate materials which compose our achromatic lens parts are all sourced from SCHOTT (e.g. BAFN10/SFL6, LAKN22/SFL6, BK7/SF2, BK7/SF5, etc.), securing the qualities of lenses through building a reliable channel to procure ingredients. At the current time, we offer three kinds of standard broadband anti-reflection coating, spanning from the visible to the infrared spectrum: 350-650nm, 650-1050 nm, and 1050-1580nm AR coating. Other custom coatings with designated wavelength ranges can also be tailored to your requirements.

Supplier's Site

Technical Specifications

  Hangzhou Shalom Electro-optics Technology Co., Ltd. Hangzhou Shalom Electro-optics Technology Co., Ltd.
Product Category Achromats Optical Lenses
Product Number 1113-010 1113-010
Product Name Dia12.7mm EFL-25mm BAFN10 SFL6 Achromatic Doublet Lens 650-1050nm AR Coating Dia12.7mm EFL-25mm BAFN10 SFL6 Achromatic Doublet Lens 650-1050nm AR Coating
Focal Length -25 mm (-0.9843 inch) -25 mm (-0.9843 inch)
Center Thickness 4 mm (0.1575 inch) 4 mm (0.1575 inch)
Edge Thickness 5.4 mm (0.2126 inch) 5.4 mm (0.2126 inch)
Diameter 12.7 mm (0.5000 inch)
Surface Quality 60-40 Scratch / Dig 60-40 Scratch / Dig
Unlock Full Specs
to access all available technical data

Similar Products

Achromatic Lenses - Ax08524 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 17.5 mm (0.6890 inch)
Center Thickness 5.8 mm (0.2283 inch)
View Details
Positive Fresnel Lense - SC 258 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 28.7 mm (1.13 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 75.6 mm EFL, 430-700nm - KBX148AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 71.63 mm (2.82 inch)
Center Thickness 11.73 mm (0.4618 inch)
View Details
Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details