Features:
• Both off-the-shelf positive achromatic doublet lenses and negative achromatic doublet lenses are available
• Abundant selection: focal lengths 7.5mm to 1000mm (positive achromatic doublet lens); -100mm to -20mm (negative achromatic doublet lens)
• Standardized diameters convenient for installations
• Stabilized focal lengths over designed wavelengths and more concentrated spots, better off-axis performance
• Crown glass and flint glass sourced from SCHOTT
• Coating options: 350-650nm, 650-1050nm, 1050-1580nm AR coatings, or other custom coatings
Description:
Hangzhou Shalom EO’s achromatic doublet lenses are capable of eliminating the blurring of light spots derived from chromatic aberration within the designated spectral range. Our products can almost fix the focal lengths between two designed wavelengths, avoiding the shifting of focal lengths corresponding to the variations in the spectrum, hence making the optical system more concise and simple by saving the extra lens component to neutralize chromatic aberration and enhancing the image clarities.
Shalom EO’s achromatic doublet lenses are excellent for multiple-bandwidth or multi-spectrum applications. Under the premise of not shrinking the optical diaphragm of the lens group, our achromatic doublet lenses ensure more concentrated light spots and clearer images. This page highlights our stocked achromatic doublet lens, including positive achromatic doublets and negative achromatic doublets. Shalom EO holds about 200 kinds of Positive Achromatic Doublet Lenses in stock, with a vast range of focal lengths of 7.5mm to 1000m, and the diameters mostly are standardized inches compliant for installation. Shalom EO also holds 15 kinds of Negative Achromatic Doublet Lenses in stock, the focal lenses include -20mm, -25mm, -40mm, -50mm, -75mm, and -100mm, and the diameters are 12.7mm and 25.4mm. The crown glass and flint glass substrate materials which compose our achromatic lens parts are all sourced from SCHOTT (e.g. BAFN10/SFL6, LAKN22/SFL6, BK7/SF2, BK7/SF5, etc.), securing the qualities of lenses through building a reliable channel to procure ingredients. At the current time, we offer three kinds of standard broadband anti-reflection coating, spanning from the visible to the infrared spectrum: 350-650nm, 650-1050 nm, and 1050-1580nm AR coating. Other custom coatings with designated wavelength ranges can also be tailored to your requirements.
Features:
• Both off-the-shelf positive achromatic doublet lenses and negative achromatic doublet lenses are available
• Abundant selection: focal lengths 7.5mm to 1000mm (positive achromatic doublet lens); -100mm to -20mm (negative achromatic doublet lens)
• Standardized diameters convenient for installations
• Stabilized focal lengths over designed wavelengths and more concentrated spots, better off-axis performance
• Crown glass and flint glass sourced from SCHOTT
• Coating options: 350-650nm, 650-1050nm, 1050-1580nm AR coatings, or other custom coatings
Description:
Hangzhou Shalom EO’s achromatic doublet lenses are capable of eliminating the blurring of light spots derived from chromatic aberration within the designated spectral range. Our products can almost fix the focal lengths between two designed wavelengths, avoiding the shifting of focal lengths corresponding to the variations in the spectrum, hence making the optical system more concise and simple by saving the extra lens component to neutralize chromatic aberration and enhancing the image clarities.
Shalom EO’s achromatic doublet lenses are excellent for multiple-bandwidth or multi-spectrum applications. Under the premise of not shrinking the optical diaphragm of the lens group, our achromatic doublet lenses ensure more concentrated light spots and clearer images. This page highlights our stocked achromatic doublet lens, including positive achromatic doublets and negative achromatic doublets. Shalom EO holds about 200 kinds of Positive Achromatic Doublet Lenses in stock, with a vast range of focal lengths of 7.5mm to 1000m, and the diameters mostly are standardized inches compliant for installation. Shalom EO also holds 15 kinds of Negative Achromatic Doublet Lenses in stock, the focal lenses include -20mm, -25mm, -40mm, -50mm, -75mm, and -100mm, and the diameters are 12.7mm and 25.4mm. The crown glass and flint glass substrate materials which compose our achromatic lens parts are all sourced from SCHOTT (e.g. BAFN10/SFL6, LAKN22/SFL6, BK7/SF2, BK7/SF5, etc.), securing the qualities of lenses through building a reliable channel to procure ingredients. At the current time, we offer three kinds of standard broadband anti-reflection coating, spanning from the visible to the infrared spectrum: 350-650nm, 650-1050 nm, and 1050-1580nm AR coating. Other custom coatings with designated wavelength ranges can also be tailored to your requirements.
| Hangzhou Shalom Electro-optics Technology Co., Ltd. | Hangzhou Shalom Electro-optics Technology Co., Ltd. | |
|---|---|---|
| Product Category | Achromats | Optical Lenses |
| Product Number | 1113-045 | 1113-045 |
| Product Name | Dia6.35mm EFL15mm LAKN22 SFL6 Achromatic Doublet Lens 650-1050nm AR Coating | Dia6.35mm EFL15mm LAKN22 SFL6 Achromatic Doublet Lens 650-1050nm AR Coating |
| Focal Length | 15 mm (0.5906 inch) | 15 mm (0.5906 inch) |
| Center Thickness | 3.6 mm (0.1417 inch) | 3.6 mm (0.1417 inch) |
| Edge Thickness | 2.9 mm (0.1142 inch) | 2.9 mm (0.1142 inch) |
| Diameter | 6.35 mm (0.2500 inch) | |
| Surface Quality | 60-40 Scratch / Dig | 60-40 Scratch / Dig |