Hangzhou Shalom Electro-optics Technology Co., Ltd. Datasheets for Optical Lenses
Optical lenses are transparent components made from optical-quality materials and curved to converge or diverge transmitted rays from an object. These rays then form a real or virtual image of the object. This area includes micro lenses.
Optical Lenses: Learn more
| Product Name | Notes |
|---|---|
| Features: • Creating an approximation of a diffraction-free Bessel beam or converting laser light into an annular shape • Made of high-quality Fused Silica • High-precision polished • Superior performance... | |
| Features: • Flat-concave structure optimized for light collimation and diverging at absolute conjugate ratios > 5:1 • Substrates made from high-purity CaF2 crystals with exceptionally wide transmission from UV to... | |
| Features: • Both off-the-shelf positive achromatic doublet lenses and negative achromatic doublet lenses are available • Abundant selection: focal lengths 7.5mm to 1000mm (positive achromatic doublet lens); -100mm to -20mm... | |
| Features: • Broad diameter range: 0.8mm to 300mm • Substrate materials: Fused Silica, BK7, optical glass, BaF2, CaF2, MgF2, Ge, ZnSe, Sapphire, etc. • Standardized focal lengths and diameters convenient... | |
| Features: • Broad diameter range: 1.0mm to 300mm • Custom substrate material • Centering: <3> • Standardized focal lengths and diameters convenient for OEM • Minimized chromatic dispersion • Coating... | |
| Features: • Broad diameter range: 1.0mm to 300mm • Substrate materials: Fused Silica, N-BK7, Chalcogenide glass, BaF2, CaF2, MgF2, Germanium, ZnSe, GaAs, Sapphire, etc. • Standardized focal lengths and diameters... | |
| Features: • CNC and MRF polishing techniques • Excellent for collection of light, illumination, projection, etc. • Compatible with 6000W-30000W continuous laser systems • Various Lens Types: Plano-convex/concave , biconvex/concave,... | |
| Features: • Custom substrate materials e.g. N-BK7, Fused Silica, CaF2, BaF2, MgF2, ZnSe, etc.) • Ideal for circularization of laser diode output, laser line generation, and image aspect ratio modulation... | |
| Features: • Custom substrate materials: e.g. N-BK7, Fused Silica, CaF2, BaF2, MgF2, ZnSe, etc. • Ideal for one-dimensional compression of images, laser line generation, and anamorphic beam shaping • Circular... | |
| Features: • Double concave structure recommended for absolute conjugate ratio close to 1:1 • Made from N-BK7 (excellent transmission from visible to the NIR region) • Standardized focal lengths and... | |
| Features: • Double concave structure recommended for absolute conjugate ratio close to 1:1 • Made of UV Fused Silica (superior transmission from UV to NIR) • Standardized focal lengths and... | |
| Features: • Double-convex shape ideal for finite conjugate ratio • Various custom diameters, focal lengths, and coatings • Substrate materials: Fused Silica, BK7, optical glass, BaF2, CaF2, MgF2, Ge, ZnSe,... | |
| Features: • Focal Lengths from -10mm to -150mm • Economic cost: λ/4-λ Irregularities and 40/20 S/D surface quality • Ideal for various applications in the UV to NIR region • | |
| Features: • Made from UV Fused Silica (JGS1) • Diameter 5-75mm, EFL 10-500mm, or custom. • This page highlights the standard λ/4-λ, 40/20 S/D UVFS pcx lenses, while high precision... | |
| Features: • Made of Corning UV Grade Fused Silica Glass (Corning HPFS), Wavelength range: 200-2200nm • Standardized focal lengths and diameters convenient for OEM • High precision: λ/10 Irregularities and... | |
| Features: • One spherical side and one planar side are optimized for light collimation and focus at absolute conjugate ratios >5:1 • Substrates made from high-purity CaF2 crystals with exceptionally... | |
| Features: • Substrate materials: Fine Annealed N-BK7 • Ideal for one-dimensional condensation of images, laser line generation, and diode laser beam shaping • Various focal lengths (4mm to 1000mm) and... | |
| Features: • Substrate materials: Fine Annealed N-BK7 • Ideal for one-dimensional magnification of images, laser line generation, and diode laser beam shaping • Various focal lengths (-3.9mm to -700mm) and... | |
| Features: • Substrate materials: Optical Glass (e.g. N-BK7, Fused Silica), Ge, ZnSe, Si • Minimized spherical aberrations • Various manufacturing techniques: CNC precision polishing, MRF polishing, or single point diamond... | |
| Features: • Substrate materials: Optical Glass (e.g., N-BK7, Fused Silica) • Minimized spherical aberrations • Manufactured using glass molding technique • Standardized focal lengths and diameters convenient for OEM • | |
| Features: • The double-convex shape is most suitable for finite conjugate ratios between 1:5 and 5:1 • A large collection of stocked biconvex lenses with focal lengths up to 1000... | |
| Features: • The double-convex shape is most suitable for finite conjugate ratios between 1:5 and 5:1. • A large collection of stocked biconvex lenses with focal lengths up to 1000nm... | |
| Features: • Transmission wavelength range: 350-2200nm • Diameter range: 0.5mm to 300mm • Ideal for various applications in the visible to NIR region • Standardized focal lengths and diameters convenient... | |
| Features: • Wavelength range: 200-2200nm • High precision: λ/10 Irregularities and 10/5 S/D surface qualities • Ideal for various applications in the UV to NIR region • Standardized focal lengths... | |
| Features: • Wavelength range: 350-2200nm • Diameter range: 0.5mm to 300mm • Standardized focal lengths and diameters convenient for OEM • Ideal for various applications in the visible to NIR... | |
| Features: • Precision glass CNC polished • Compatible with 6000W-30000W continuous laser systems • Ideal for aligning or calibrating optical devices • Available both in stocked and custom versions • |
| << Prev |