Hangzhou Shalom Electro-optics Technology Co., Ltd. 40° Dia25.4mm UV Fused Silica Axicon, Uncoated 1114-011

Description
Features: • Creating an approximation of a diffraction-free Bessel beam or converting laser light into an annular shape • Made of high-quality Fused Silica • High-precision polished • Superior performance for high-power lasers • Base angles available from 0.5°to 40° • Standard diameters 1/2' and 1', custom diameters φ12.7mm-φ300mm Description: Hangzhou Shalom EO offers Custom Axicons (Conical Lenses). The axicons are in plano-convex shape, made of high-quality Fused Silica, and are high-precision polished, featuring superior performance excellent for high-power lasers. The base angles of the axicons range from 0.5°to 40°. The stocked axicons are uncoated, but we also provide coating options comprising: 400-700nm, Ravg<0.5% AOI 0°;650-1100nm, Ravg<0.5% AOI 0°;1050-1700nm, Ravg<0.5% AOI 0°. Besides the standard 12.7mm and 25.4mm diameters, custom diameters within the range of φ12.7mm-φ300mm are accessible.
Description
Features: • Creating an approximation of a diffraction-free Bessel beam or converting laser light into an annular shape • Made of high-quality Fused Silica • High-precision polished • Superior performance for high-power lasers • Base angles available from 0.5°to 40° • Standard diameters 1/2' and 1', custom diameters φ12.7mm-φ300mm Description: Hangzhou Shalom EO offers Custom Axicons (Conical Lenses). The axicons are in plano-convex shape, made of high-quality Fused Silica, and are high-precision polished, featuring superior performance excellent for high-power lasers. The base angles of the axicons range from 0.5°to 40°. The stocked axicons are uncoated, but we also provide coating options comprising: 400-700nm, Ravg<0.5% AOI 0°;650-1100nm, Ravg<0.5% AOI 0°;1050-1700nm, Ravg<0.5% AOI 0°. Besides the standard 12.7mm and 25.4mm diameters, custom diameters within the range of φ12.7mm-φ300mm are accessible.

Suppliers

Company
Product
Description
Supplier Links
40° Dia25.4mm UV Fused Silica Axicon, Uncoated - 1114-011 - Hangzhou Shalom Electro-optics Technology Co., Ltd.
Xihu District, Hangzhou, Zhejiang Province, China
40° Dia25.4mm UV Fused Silica Axicon, Uncoated
1114-011
40° Dia25.4mm UV Fused Silica Axicon, Uncoated 1114-011
Features: • Creating an approximation of a diffraction-free Bessel beam or converting laser light into an annular shape • Made of high-quality Fused Silica • High-precision polished • Superior performance for high-power lasers • Base angles available from 0.5°to 40° • Standard diameters 1/2' and 1', custom diameters φ12.7mm-φ300mm Description: Hangzhou Shalom EO offers Custom Axicons (Conical Lenses). The axicons are in plano-convex shape, made of high-quality Fused Silica, and are high-precision polished, featuring superior performance excellent for high-power lasers. The base angles of the axicons range from 0.5°to 40°. The stocked axicons are uncoated, but we also provide coating options comprising: 400-700nm, Ravg<0.5% AOI 0°;650-1100nm, Ravg<0.5% AOI 0°;1050-1700nm, Ravg<0.5% AOI 0°. Besides the standard 12.7mm and 25.4mm diameters, custom diameters within the range of φ12.7mm-φ300mm are accessible.

Features:


• Creating an approximation of a diffraction-free Bessel beam or converting laser light into an annular shape
• Made of high-quality Fused Silica
• High-precision polished
• Superior performance for high-power lasers
• Base angles available from 0.5°to 40°
• Standard diameters 1/2' and 1', custom diameters φ12.7mm-φ300mm

Description:


Hangzhou Shalom EO offers Custom Axicons (Conical Lenses). The axicons are in plano-convex shape, made of high-quality Fused Silica, and are high-precision polished, featuring superior performance excellent for high-power lasers. The base angles of the axicons range from 0.5°to 40°. The stocked axicons are uncoated, but we also provide coating options comprising: 400-700nm, Ravg<0.5% AOI 0°;650-1100nm, Ravg<0.5% AOI 0°;1050-1700nm, Ravg<0.5% AOI 0°. Besides the standard 12.7mm and 25.4mm diameters, custom diameters within the range of φ12.7mm-φ300mm are accessible.

Supplier's Site

Technical Specifications

  Hangzhou Shalom Electro-optics Technology Co., Ltd.
Product Category Optical Lenses
Product Number 1114-011
Product Name 40° Dia25.4mm UV Fused Silica Axicon, Uncoated
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Achromatic Lenses - Ax08524 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 17.5 mm (0.6890 inch)
Center Thickness 5.8 mm (0.2283 inch)
View Details
Positive Fresnel Lense - SC 949 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 97.1 mm (3.82 inch)
View Details
Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Plano-Convex Lenses - LPX-063-R164-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 6.35 mm (0.2500 inch)
Radius of Curvature 16.5 mm (0.6494 inch)
View Details