KLASTECH GmbH Datasheets for Lasers
Lasers are devices that produce intense beams of monochromatic, coherent radiation. The word "laser" is an acronym for Light Amplification by Stimulated Emission of Radiation.
Lasers: Learn more
| Product Name | Notes |
|---|---|
| For applications where single frequency 1064nm power is at a premium, KLASTECH has introduced the Senza HP, offering powers at 2W, 3W and beyond. All are single longitudinal mode by... | |
| In order to generate high power CW 532nm laser light it is normally necessary to first develop very high levels of 1064nm in the laser cavity. This normally in turn... | |
| KLASTECH has developed a range of CW DPSS lasers that bring the very highest quality to this competitive market but at highly affordable prices. Thanks to our patented intra-cavity impedance... | |
| The 488nm laser wavelength is the principle laser for bio-fluorescence applications including flow cytometry, confocal microscopy and high throughput screening. However, many of these applications require diffraction limited TEM00 optical... | |
| The efficient generation of IR light underpins all KLASTECH DPSS lasers. The 1064nm Senza, available at 500mW and 1W, offers users an ultra quiet, single frequency source for applications as... | |
| The revolutionary new Verve® laser from KLASTECH is the world’s most compact 266nm CW DPSS laser. Powered by KLASTECH’s patented impedance matching technology this laser delivers up to 100mW Pitch... | |
| The Ruby laser heralded the advent of the photonics industry when the first 694.3nm laser light was emitted in pulses back in the 1960s. For many years thereafter physicists and... | |
| Up until recently 442nm laser generation was exclusively provided by large, costly and cumbersome He-Cd gas lasers. These lasers provide good quality, low noise, single frequency laser light but are... |