KLASTECH GmbH Datasheets for Helium Cadmium (HeCd) Lasers
Helium cadmium (HeCd) lasers are relatively economical, continuous-wave sources for violet (442 nm) and ultraviolet (325 nm) output. They are used for 3-D stereolithography applications, as well as for exposing holographs.
Helium Cadmium (HeCd) Lasers: Learn more
| Product Name | Notes |
|---|---|
| The 488nm laser wavelength is the principle laser for bio-fluorescence applications including flow cytometry, confocal microscopy and high throughput screening. However, many of these applications require diffraction limited TEM00 optical... | |
| Up until recently 442nm laser generation was exclusively provided by large, costly and cumbersome He-Cd gas lasers. These lasers provide good quality, low noise, single frequency laser light but are... |