KLASTECH GmbH Verve ®

Description
The revolutionary new Verve® laser from KLASTECH is the world’s most compact 266nm CW DPSS laser. Powered by KLASTECH’s patented impedance matching technology this laser delivers up to 100mW Pitch Perfect locked single frequency output in a rock solid thermally stable design. The Verve requires no water cooling, chiller or re-circulating nitrogen purge. The UV optics cavity is so small that we are able to seal this in nitrogen for life using industry proven vacuum techniques. Thanks to the ultra high second harmonic conversion efficiency delivered by the new technology, power consumption is limited to an astonishingly low 80W. Currently available in 25, 50 & 100mW output powers this is only the beginning, since the intra-cavity impedance matching technology offers outstanding scalability in the same compact package whilst still retaining the Pitch Perfect < 1MHz line width.
Datasheet
Description
The revolutionary new Verve® laser from KLASTECH is the world’s most compact 266nm CW DPSS laser. Powered by KLASTECH’s patented impedance matching technology this laser delivers up to 100mW Pitch Perfect locked single frequency output in a rock solid thermally stable design. The Verve requires no water cooling, chiller or re-circulating nitrogen purge. The UV optics cavity is so small that we are able to seal this in nitrogen for life using industry proven vacuum techniques. Thanks to the ultra high second harmonic conversion efficiency delivered by the new technology, power consumption is limited to an astonishingly low 80W. Currently available in 25, 50 & 100mW output powers this is only the beginning, since the intra-cavity impedance matching technology offers outstanding scalability in the same compact package whilst still retaining the Pitch Perfect < 1MHz line width.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Verve ® -  - KLASTECH GmbH
Dortmund, Germany
Verve ®
Verve ®
The revolutionary new Verve® laser from KLASTECH is the world’s most compact 266nm CW DPSS laser. Powered by KLASTECH’s patented impedance matching technology this laser delivers up to 100mW Pitch Perfect locked single frequency output in a rock solid thermally stable design. The Verve requires no water cooling, chiller or re-circulating nitrogen purge. The UV optics cavity is so small that we are able to seal this in nitrogen for life using industry proven vacuum techniques. Thanks to the ultra high second harmonic conversion efficiency delivered by the new technology, power consumption is limited to an astonishingly low 80W. Currently available in 25, 50 & 100mW output powers this is only the beginning, since the intra-cavity impedance matching technology offers outstanding scalability in the same compact package whilst still retaining the Pitch Perfect < 1MHz line width.

The revolutionary new Verve® laser from KLASTECH is the world’s most compact 266nm CW DPSS laser.

Powered by KLASTECH’s patented impedance matching technology this laser delivers up to 100mW Pitch Perfect locked single frequency output in a rock solid thermally stable design. The Verve requires no water cooling, chiller or re-circulating nitrogen purge. The UV optics cavity is so small that we are able to seal this in nitrogen for life using industry proven vacuum techniques.
Thanks to the ultra high second harmonic conversion efficiency delivered by the new technology, power consumption is limited to an astonishingly low 80W.
Currently available in 25, 50 & 100mW output powers this is only the beginning, since the intra-cavity impedance matching technology offers outstanding scalability in the same compact package whilst still retaining the Pitch Perfect < 1MHz line width.

Datasheet

Technical Specifications

  KLASTECH GmbH
Product Category Lasers
Product Name Verve ®
Laser Type Solid State Lasers
Laser Wavelength UV
Features Internal Power Supply; Polarized Output
CDRH Classification Class IIIb
Wavelength Range 266 nm (2660 Å)
Unlock Full Specs
to access all available technical data

Similar Products

CW quantum cascade lasers - L12004-2310H-C - Hamamatsu Photonics Europe
Specs
Wavelength Range 4330 nm (43300 Å)
Laser Power 20 milliwatts
View Details
Epilog Fusion Ascent 12 Laser Machine - Fiber and CO2 Engraving and Cutting Laser Machines 12 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Wavelength Range 1065 to 10600 nm (10650 to 106000 Å)
View Details
Laser Diode & Light Fiber for LTT - LASER DIODE SPL-PL90 A - Infineon Technologies AG
Specs
Laser Type Laser Diodes
View Details
Osram Laser Diodes - PLT3 510 - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Green
Features Polarized Output
View Details