KLASTECH GmbH Symphony

Description
In order to generate high power CW 532nm laser light it is normally necessary to first develop very high levels of 1064nm in the laser cavity. This normally in turn requires that the laser gain medium be pumped with extremely high power 808nm diodes. Naturally these diodes generate heat, the higher their power rating, the greater the heat generated. KLASTECH understands this but does not wish to resort to large and expensive water chillers to achieve the required level of cooling for these pump diodes. Fortunately the KLASTECH laser technology can achieve high 532nm laser powers without resorting to such expensive pump diodes in the first place. Due to KLASTECH’s patented platform the conversion efficiency from the fundamental wavelength to the SHG is far higher than in standard architectures and thanks to the unique way the fundamental and second harmonic cavities are tuned to maximize 1064nm light generation, much smaller and less expensive pump diodes can be used.
Datasheet
Description
In order to generate high power CW 532nm laser light it is normally necessary to first develop very high levels of 1064nm in the laser cavity. This normally in turn requires that the laser gain medium be pumped with extremely high power 808nm diodes. Naturally these diodes generate heat, the higher their power rating, the greater the heat generated. KLASTECH understands this but does not wish to resort to large and expensive water chillers to achieve the required level of cooling for these pump diodes. Fortunately the KLASTECH laser technology can achieve high 532nm laser powers without resorting to such expensive pump diodes in the first place. Due to KLASTECH’s patented platform the conversion efficiency from the fundamental wavelength to the SHG is far higher than in standard architectures and thanks to the unique way the fundamental and second harmonic cavities are tuned to maximize 1064nm light generation, much smaller and less expensive pump diodes can be used.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Symphony -  - KLASTECH GmbH
Dortmund, Germany
Symphony
Symphony
In order to generate high power CW 532nm laser light it is normally necessary to first develop very high levels of 1064nm in the laser cavity. This normally in turn requires that the laser gain medium be pumped with extremely high power 808nm diodes. Naturally these diodes generate heat, the higher their power rating, the greater the heat generated. KLASTECH understands this but does not wish to resort to large and expensive water chillers to achieve the required level of cooling for these pump diodes. Fortunately the KLASTECH laser technology can achieve high 532nm laser powers without resorting to such expensive pump diodes in the first place. Due to KLASTECH’s patented platform the conversion efficiency from the fundamental wavelength to the SHG is far higher than in standard architectures and thanks to the unique way the fundamental and second harmonic cavities are tuned to maximize 1064nm light generation, much smaller and less expensive pump diodes can be used.

In order to generate high power CW 532nm laser light it is normally necessary to first develop very high levels of 1064nm in the laser cavity. This normally in turn requires that the laser gain medium be pumped with extremely high power 808nm diodes. Naturally these diodes generate heat, the higher their power rating, the greater the heat generated.

KLASTECH understands this but does not wish to resort to large and expensive water chillers to achieve the required level of cooling for these pump diodes.

Fortunately the KLASTECH laser technology can achieve high 532nm laser powers without resorting to such expensive pump diodes in the first place. Due to KLASTECH’s patented platform the conversion efficiency from the fundamental wavelength to the SHG is far higher than in standard architectures and thanks to the unique way the fundamental and second harmonic cavities are tuned to maximize 1064nm light generation, much smaller and less expensive pump diodes can be used.

Datasheet

Technical Specifications

  KLASTECH GmbH
Product Category Lasers
Product Name Symphony
Laser Type Solid State Lasers
Laser Wavelength Green
Features Internal Power Supply; Polarized Output
CDRH Classification Class IIIb
Wavelength Range 532 nm (5320 Å)
Unlock Full Specs
to access all available technical data

Similar Products

CW quantum cascade lasers - L12007-1354H-C - Hamamatsu Photonics Europe
Specs
Wavelength Range 7390 nm (73900 Å)
Laser Power 20 milliwatts
View Details
Epilog Fusion Pro 36 Laser - Fiber and CO2 Engraving and Cutting Laser Machines 36 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Laser Power 60000 to 200000 milliwatts
View Details
Laser Diode & Light Fiber for LTT - LASER DIODE SPL-PL90 A - Infineon Technologies AG
Specs
Laser Type Laser Diodes
View Details
Blue Violet Laser Module : HP-Series Blue Violet Laser Module - HP Series Violet - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Violet; Blue
Wavelength Range 405 nm (4050 Å)
View Details