KLASTECH GmbH Senza

Description
The efficient generation of IR light underpins all KLASTECH DPSS lasers. The 1064nm Senza, available at 500mW and 1W, offers users an ultra quiet, single frequency source for applications as diverse as NDT, Raman spectroscopy and fiber laser pumping. All bear the hallmark of quality consistent with lasers powered by KLASTECH’s intra-cavity impedance matching technology including rock solid beam pointing stability, diffraction limited performance, compact power efficient engineering and Pitch Perfect single frequency output. With line widths of < 1MHz and resultant coherence lengths in excess of 100m these lasers are ideal for high end metrology applications. For OEM customers who require wavelength locking or frequency tuning customized options are available (with the compact cavity design utilized by KLASTECH, frequency tuning over 3GHz is possible upon request).
Datasheet
Description
The efficient generation of IR light underpins all KLASTECH DPSS lasers. The 1064nm Senza, available at 500mW and 1W, offers users an ultra quiet, single frequency source for applications as diverse as NDT, Raman spectroscopy and fiber laser pumping. All bear the hallmark of quality consistent with lasers powered by KLASTECH’s intra-cavity impedance matching technology including rock solid beam pointing stability, diffraction limited performance, compact power efficient engineering and Pitch Perfect single frequency output. With line widths of < 1MHz and resultant coherence lengths in excess of 100m these lasers are ideal for high end metrology applications. For OEM customers who require wavelength locking or frequency tuning customized options are available (with the compact cavity design utilized by KLASTECH, frequency tuning over 3GHz is possible upon request).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Senza -  - KLASTECH GmbH
Dortmund, Germany
Senza
Senza
The efficient generation of IR light underpins all KLASTECH DPSS lasers. The 1064nm Senza, available at 500mW and 1W, offers users an ultra quiet, single frequency source for applications as diverse as NDT, Raman spectroscopy and fiber laser pumping. All bear the hallmark of quality consistent with lasers powered by KLASTECH’s intra-cavity impedance matching technology including rock solid beam pointing stability, diffraction limited performance, compact power efficient engineering and Pitch Perfect single frequency output. With line widths of < 1MHz and resultant coherence lengths in excess of 100m these lasers are ideal for high end metrology applications. For OEM customers who require wavelength locking or frequency tuning customized options are available (with the compact cavity design utilized by KLASTECH, frequency tuning over 3GHz is possible upon request).

The efficient generation of IR light underpins all KLASTECH DPSS lasers. The 1064nm Senza, available at 500mW and 1W, offers users an ultra quiet, single frequency source for applications as diverse as NDT, Raman spectroscopy and fiber laser pumping.
All bear the hallmark of quality consistent with lasers powered by KLASTECH’s intra-cavity impedance matching technology including rock solid beam pointing stability, diffraction limited performance, compact power efficient engineering and Pitch Perfect single frequency output.
With line widths of < 1MHz and resultant coherence lengths in excess of 100m these lasers are ideal for high end metrology applications. For OEM customers who require wavelength locking or frequency tuning customized options are available (with the compact cavity design utilized by KLASTECH, frequency tuning over 3GHz is possible upon request).

Datasheet

Technical Specifications

  KLASTECH GmbH
Product Category Lasers
Product Name Senza
Laser Type Solid State Lasers
Laser Wavelength Infrared
Features Internal Power Supply; Polarized Output
CDRH Classification Class IIIb
Wavelength Range 1064 nm (10640 Å)
Unlock Full Specs
to access all available technical data

Similar Products

CW quantum cascade lasers - L12007-1354H-C - Hamamatsu Photonics Europe
Specs
Wavelength Range 7390 nm (73900 Å)
Laser Power 20 milliwatts
View Details
 - Epilog Fusion Ascent 24 Laser Machine - Fiber and CO2 Engraving and Cutting Laser Machines 24 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Wavelength Range 1065 to 10600 nm (10650 to 106000 Å)
View Details
Pigtailed Laser Diodes- Single mode fiber coupled lasers - WLD-60-780-PM-FC-APC - World Star Tech
Specs
Laser Type Laser Diodes
Features Fiber Optic Pigtail; Polarized Output
Wavelength Range 785 nm (7850 Å)
View Details