KLASTECH GmbH Concerto ®

Description
Up until recently 442nm laser generation was exclusively provided by large, costly and cumbersome He-Cd gas lasers. These lasers provide good quality, low noise, single frequency laser light but are difficult to maintain and present considerable challenges in their design to maintain beam pointing stability. Some of the market for lower power bio-fluorescence applications has since migrated to the new diode laser at 445nm but this offers its own issues having no usable coherence length, being relatively noisy and having a poor M² figure. All these issues have now been solved with the launch of the world’s only 442nm DPSS laser. This unit draws on the experience KLASTECH have of designing compact, highly stable DPSS lasers and utilizes the KLASTECH patented technology to deliver up 100 mW of power. Naturally the laser is low noise, air cooled and inherently produces single frequency performance (<1MHz line width). Applications include holography, spectroscopy, thin film analysis, flow visualisation and optical data storage.
Datasheet
Description
Up until recently 442nm laser generation was exclusively provided by large, costly and cumbersome He-Cd gas lasers. These lasers provide good quality, low noise, single frequency laser light but are difficult to maintain and present considerable challenges in their design to maintain beam pointing stability. Some of the market for lower power bio-fluorescence applications has since migrated to the new diode laser at 445nm but this offers its own issues having no usable coherence length, being relatively noisy and having a poor M² figure. All these issues have now been solved with the launch of the world’s only 442nm DPSS laser. This unit draws on the experience KLASTECH have of designing compact, highly stable DPSS lasers and utilizes the KLASTECH patented technology to deliver up 100 mW of power. Naturally the laser is low noise, air cooled and inherently produces single frequency performance (<1MHz line width). Applications include holography, spectroscopy, thin film analysis, flow visualisation and optical data storage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Concerto ® -  - KLASTECH GmbH
Dortmund, Germany
Concerto ®
Concerto ®
Up until recently 442nm laser generation was exclusively provided by large, costly and cumbersome He-Cd gas lasers. These lasers provide good quality, low noise, single frequency laser light but are difficult to maintain and present considerable challenges in their design to maintain beam pointing stability. Some of the market for lower power bio-fluorescence applications has since migrated to the new diode laser at 445nm but this offers its own issues having no usable coherence length, being relatively noisy and having a poor M² figure. All these issues have now been solved with the launch of the world’s only 442nm DPSS laser. This unit draws on the experience KLASTECH have of designing compact, highly stable DPSS lasers and utilizes the KLASTECH patented technology to deliver up 100 mW of power. Naturally the laser is low noise, air cooled and inherently produces single frequency performance (<1MHz line width). Applications include holography, spectroscopy, thin film analysis, flow visualisation and optical data storage.

Up until recently 442nm laser generation was exclusively provided by large, costly and cumbersome He-Cd gas lasers. These lasers provide good quality, low noise, single frequency laser light but are difficult to maintain and present considerable challenges in their design to maintain beam pointing stability.
Some of the market for lower power bio-fluorescence applications has since migrated to the new diode laser at 445nm but this offers its own issues having no usable coherence length, being relatively noisy and having a poor M² figure.
All these issues have now been solved with the launch of the world’s only 442nm DPSS laser.
This unit draws on the experience KLASTECH have of designing compact, highly stable DPSS lasers and utilizes the KLASTECH patented technology to deliver up 100 mW of power.
Naturally the laser is low noise, air cooled and inherently produces single frequency performance (<1MHz line width).
Applications include holography, spectroscopy, thin film analysis, flow visualisation and optical data storage.

Datasheet

Technical Specifications

  KLASTECH GmbH
Product Category Lasers
Product Name Concerto ®
Laser Type Helium Cadmium Lasers; Solid State Lasers
Laser Wavelength Blue
Features Internal Power Supply; Polarized Output
CDRH Classification Class IIIb
Wavelength Range 442 nm (4420 Å)
Unlock Full Specs
to access all available technical data

Similar Products

CW laser diodes (CWLD) - L9277-42 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Wavelength Range 820 to 840 nm (8200 to 8400 Å)
Operating Voltage 2 volts
View Details
Epilog Fusion Edge 12 Laser - CO2 Desktop Laser Engraver - 12x24 Inch - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
Laser Wavelength Invisible
CDRH Classification Class II
View Details
LASER LINE GENERATOR : UHL-SERIES LASER LINE GENERATOR - UHL5-10G-635-** - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 635 nm (6350 Å)
Laser Power 10 milliwatts
View Details