Radicon Helical Industrial Gearboxes Series G

Description
Helical parallel shaft and bevel helical right angle Industrial Gearboxes from Radicon come in 8 sizes. The Series G has a maximum Output Torque up to 162,000 Nm and an Input Power up to 1,500 kW (2,000 HP) (1433821 lb.in) and Gear Ratios up to 315:1 The Series G helical industrial gearboxes have been introduced to meet the requirements of today's demanding applications in the medium and heavy-duty sector of the power transmission market. Innovative modular design technology has minimized manufactured part count to maximize availability of product. Gear tooth geometry design combines maximum efficiency with high load carrying capacity and minimal noise generation. Serviceability of the product was key in the design of the Series G range allowing easy maintenance for long life and reliability, which are synonymous with our field reputation. Unit Sizes: 14, 15, 16, 17, 18, 19, 21 and 22 Input Power: Up to 1,860 kW (2,494 HP) Output Torque: Up to 162,000 Nm (1,433,821 lb.in.) Gear Ratios: Up to 315:1 in multistage and up to 70,000:1 in combined form Output Shaft: Up to 240mm (9.45 in.) Motor Sizes: IEC Frames from 200 to 315; NEMA Frames from 254 to 445 Features & Benefits This product takes advantage of our many years of accumulated design expertise together with the use of high quality materials and components, and has the following features & benefits: Case hardened and ground helical gears, and hard finished spiral bevel gears have optimised gear geometry to maximise strength and efficiency, and to minimise noise and vibration. Horizontal split case design for ease of maintenance. Large diameter output shaft and bearings to maximize overhung load capacity. Innovative modular construction has minimised part count to maximise availability of product.
Description
Helical parallel shaft and bevel helical right angle Industrial Gearboxes from Radicon come in 8 sizes. The Series G has a maximum Output Torque up to 162,000 Nm and an Input Power up to 1,500 kW (2,000 HP) (1433821 lb.in) and Gear Ratios up to 315:1 The Series G helical industrial gearboxes have been introduced to meet the requirements of today's demanding applications in the medium and heavy-duty sector of the power transmission market. Innovative modular design technology has minimized manufactured part count to maximize availability of product. Gear tooth geometry design combines maximum efficiency with high load carrying capacity and minimal noise generation. Serviceability of the product was key in the design of the Series G range allowing easy maintenance for long life and reliability, which are synonymous with our field reputation. Unit Sizes: 14, 15, 16, 17, 18, 19, 21 and 22 Input Power: Up to 1,860 kW (2,494 HP) Output Torque: Up to 162,000 Nm (1,433,821 lb.in.) Gear Ratios: Up to 315:1 in multistage and up to 70,000:1 in combined form Output Shaft: Up to 240mm (9.45 in.) Motor Sizes: IEC Frames from 200 to 315; NEMA Frames from 254 to 445 Features & Benefits This product takes advantage of our many years of accumulated design expertise together with the use of high quality materials and components, and has the following features & benefits: Case hardened and ground helical gears, and hard finished spiral bevel gears have optimised gear geometry to maximise strength and efficiency, and to minimise noise and vibration. Horizontal split case design for ease of maintenance. Large diameter output shaft and bearings to maximize overhung load capacity. Innovative modular construction has minimised part count to maximise availability of product.

Suppliers

Company
Product
Description
Supplier Links
Helical Industrial Gearboxes - Series G - Radicon
Elland, West Yorkshire, United Kingdom
Helical Industrial Gearboxes
Series G
Helical Industrial Gearboxes Series G
Helical parallel shaft and bevel helical right angle Industrial Gearboxes from Radicon come in 8 sizes. The Series G has a maximum Output Torque up to 162,000 Nm and an Input Power up to 1,500 kW (2,000 HP) (1433821 lb.in) and Gear Ratios up to 315:1 The Series G helical industrial gearboxes have been introduced to meet the requirements of today's demanding applications in the medium and heavy-duty sector of the power transmission market. Innovative modular design technology has minimized manufactured part count to maximize availability of product. Gear tooth geometry design combines maximum efficiency with high load carrying capacity and minimal noise generation. Serviceability of the product was key in the design of the Series G range allowing easy maintenance for long life and reliability, which are synonymous with our field reputation. Unit Sizes: 14, 15, 16, 17, 18, 19, 21 and 22 Input Power: Up to 1,860 kW (2,494 HP) Output Torque: Up to 162,000 Nm (1,433,821 lb.in.) Gear Ratios: Up to 315:1 in multistage and up to 70,000:1 in combined form Output Shaft: Up to 240mm (9.45 in.) Motor Sizes: IEC Frames from 200 to 315; NEMA Frames from 254 to 445 Features & Benefits This product takes advantage of our many years of accumulated design expertise together with the use of high quality materials and components, and has the following features & benefits: Case hardened and ground helical gears, and hard finished spiral bevel gears have optimised gear geometry to maximise strength and efficiency, and to minimise noise and vibration. Horizontal split case design for ease of maintenance. Large diameter output shaft and bearings to maximize overhung load capacity. Innovative modular construction has minimised part count to maximise availability of product.

Helical parallel shaft and bevel helical right angle Industrial Gearboxes from Radicon come in 8 sizes. The Series G has a maximum Output Torque up to 162,000 Nm and an Input Power up to 1,500 kW (2,000 HP) (1433821 lb.in) and Gear Ratios up to 315:1

The Series G helical industrial gearboxes have been introduced to meet the requirements of today's demanding applications in the medium and heavy-duty sector of the power transmission market. Innovative modular design technology has minimized manufactured part count to maximize availability of product.

Gear tooth geometry design combines maximum efficiency with high load carrying capacity and minimal noise generation. Serviceability of the product was key in the design of the Series G range allowing easy maintenance for long life and reliability, which are synonymous with our field reputation.

Unit Sizes:14, 15, 16, 17, 18, 19, 21 and 22
Input Power:Up to 1,860 kW (2,494 HP)
Output Torque:Up to 162,000 Nm (1,433,821 lb.in.)
Gear Ratios:Up to 315:1 in multistage and up to 70,000:1 in combined form
Output Shaft:Up to 240mm (9.45 in.)
Motor Sizes:IEC Frames from 200 to 315; NEMA Frames from 254 to 445

Features & Benefits

This product takes advantage of our many years of accumulated design expertise together with the use of high quality materials and components, and has the following features & benefits:

  • Case hardened and ground helical gears, and hard finished spiral bevel gears have optimised gear geometry to maximise strength and efficiency, and to minimise noise and vibration.
  • Horizontal split case design for ease of maintenance.
  • Large diameter output shaft and bearings to maximize overhung load capacity.
  • Innovative modular construction has minimised part count to maximise availability of product.
Supplier's Site

Technical Specifications

  Radicon
Product Category Gearboxes and Gearheads
Product Number Series G
Product Name Helical Industrial Gearboxes
Gearing Helical
Gear Ratio ? to 315 (X : 1)
Rated Output Torque 1.43E6 In-lbs (1.65E6 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearboxes -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Spur (optional feature); Planetary
Rated Output Torque 8.85E6 In-lbs (1.02E7 kg-cm)
Maximum Input Power 737 HP
View Details
BA16 Ball Bearing Mini Motor Gearhead - BA16-2R-0-3280.5 - Portescap
Specs
Gearing Spur; Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 3280 (X : 1)
View Details
DATORKER ® Strain Wave Gearing Systems - DSH-AJ Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
KHK CBX-191TH, T Type, Size 19, Style H, CBX Bevel Box - cbx-191th - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details