Radicon InLine Parallel / Right Angle Gearboxes Series H

Description
Radicon parallel and right angle Industrial Gearboxes come in 11 sizes. The Series H has a maximum Output Torque to 117,000 Nm (1,035,450 lb.in.) and an Input Power up to to 8,300 kW (11,122 HP) and Gear Ratios up to 130:1. Series H InLine industrial gearboxes are available in in-line and right angle versions in single, double, triple and quadruple reduction gear stages. The modular design and construction of the Series H offers many engineering and performance benefits including a high degree of interchange ability of parts and sub assemblies. This in turn provides considerable economies of production while maintaining the highest standard of component integrity. Gear tooth geometry design combines maximum efficiency with high load carrying capacity and minimal noise generation. Serviceability of the product was key in the design of the Series H range allowing easy maintenance for long life and reliability, which are synonymous with our field reputation. Unit Sizes: 140, 160, 180, 200, 225, 250, 280, 315, 355, 400, 450 Input Power: Up to 8,300 kW (11,122 HP) Output Torque: Up to 117,000 Nm (1,035,450 lb.in.) Gear Ratios: Up to 130:1 Features & Benefits This product takes advantage of our many years of accumulated design expertise together with the use of high quality materials and components, and has the following features & benefits: Profile ground helical gears. High level of surface finish for quiet running. Units can be offered in horizontal or vertical mounting positions All units are also available with hollow bore for output shaft mounting. Output bores can be connected by shrink disc.
Description
Radicon parallel and right angle Industrial Gearboxes come in 11 sizes. The Series H has a maximum Output Torque to 117,000 Nm (1,035,450 lb.in.) and an Input Power up to to 8,300 kW (11,122 HP) and Gear Ratios up to 130:1. Series H InLine industrial gearboxes are available in in-line and right angle versions in single, double, triple and quadruple reduction gear stages. The modular design and construction of the Series H offers many engineering and performance benefits including a high degree of interchange ability of parts and sub assemblies. This in turn provides considerable economies of production while maintaining the highest standard of component integrity. Gear tooth geometry design combines maximum efficiency with high load carrying capacity and minimal noise generation. Serviceability of the product was key in the design of the Series H range allowing easy maintenance for long life and reliability, which are synonymous with our field reputation. Unit Sizes: 140, 160, 180, 200, 225, 250, 280, 315, 355, 400, 450 Input Power: Up to 8,300 kW (11,122 HP) Output Torque: Up to 117,000 Nm (1,035,450 lb.in.) Gear Ratios: Up to 130:1 Features & Benefits This product takes advantage of our many years of accumulated design expertise together with the use of high quality materials and components, and has the following features & benefits: Profile ground helical gears. High level of surface finish for quiet running. Units can be offered in horizontal or vertical mounting positions All units are also available with hollow bore for output shaft mounting. Output bores can be connected by shrink disc.

Suppliers

Company
Product
Description
Supplier Links
InLine Parallel / Right Angle Gearboxes - Series H - Radicon
Elland, West Yorkshire, United Kingdom
InLine Parallel / Right Angle Gearboxes
Series H
InLine Parallel / Right Angle Gearboxes Series H
Radicon parallel and right angle Industrial Gearboxes come in 11 sizes. The Series H has a maximum Output Torque to 117,000 Nm (1,035,450 lb.in.) and an Input Power up to to 8,300 kW (11,122 HP) and Gear Ratios up to 130:1. Series H InLine industrial gearboxes are available in in-line and right angle versions in single, double, triple and quadruple reduction gear stages. The modular design and construction of the Series H offers many engineering and performance benefits including a high degree of interchange ability of parts and sub assemblies. This in turn provides considerable economies of production while maintaining the highest standard of component integrity. Gear tooth geometry design combines maximum efficiency with high load carrying capacity and minimal noise generation. Serviceability of the product was key in the design of the Series H range allowing easy maintenance for long life and reliability, which are synonymous with our field reputation. Unit Sizes: 140, 160, 180, 200, 225, 250, 280, 315, 355, 400, 450 Input Power: Up to 8,300 kW (11,122 HP) Output Torque: Up to 117,000 Nm (1,035,450 lb.in.) Gear Ratios: Up to 130:1 Features & Benefits This product takes advantage of our many years of accumulated design expertise together with the use of high quality materials and components, and has the following features & benefits: Profile ground helical gears. High level of surface finish for quiet running. Units can be offered in horizontal or vertical mounting positions All units are also available with hollow bore for output shaft mounting. Output bores can be connected by shrink disc.

Radicon parallel and right angle Industrial Gearboxes come in 11 sizes. The Series H has a maximum Output Torque to 117,000 Nm (1,035,450 lb.in.) and an Input Power up to to 8,300 kW (11,122 HP) and Gear Ratios up to 130:1.

Series H InLine industrial gearboxes are available in in-line and right angle versions in single, double, triple and quadruple reduction gear stages.

The modular design and construction of the Series H offers many engineering and performance benefits including a high degree of interchange ability of parts and sub assemblies. This in turn provides considerable economies of production while maintaining the highest standard of component integrity.

Gear tooth geometry design combines maximum efficiency with high load carrying capacity and minimal noise generation. Serviceability of the product was key in the design of the Series H range allowing easy maintenance for long life and reliability, which are synonymous with our field reputation.

Unit Sizes:140, 160, 180, 200, 225, 250, 280, 315, 355, 400, 450
Input Power:Up to 8,300 kW (11,122 HP)
Output Torque:Up to 117,000 Nm (1,035,450 lb.in.)
Gear Ratios:Up to 130:1

Features & Benefits

This product takes advantage of our many years of accumulated design expertise together with the use of high quality materials and components, and has the following features & benefits:

  • Profile ground helical gears.
  • High level of surface finish for quiet running.
  • Units can be offered in horizontal or vertical mounting positions
  • All units are also available with hollow bore for output shaft mounting.
  • Output bores can be connected by shrink disc.
Supplier's Site

Technical Specifications

  Radicon
Product Category Gearboxes and Gearheads
Product Number Series H
Product Name InLine Parallel / Right Angle Gearboxes
Gear Ratio ? to 130 (X : 1)
Rated Output Torque 1.04E6 In-lbs (1.19E6 kg-cm)
Maximum Input Power 11124 HP
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P16 Planet gear 1/576 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 576 (X : 1)
Rated Output Torque 3.12 In-lbs (3.6 kg-cm)
View Details
Planetary Gearheads Series 10/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 4 (X : 1)
View Details
Gearboxes - 2166581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 6.85 inch (174 mm)
Height 3.62 inch (92 mm)
View Details
LIW 240:1 Composite - LIW-240C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 240 (X : 1)
Rated Output Torque 248 In-lbs (286 kg-cm)
View Details