Radicon Heavy Duty Worm Gearboxes Series ER

Description
The ER Series of heavy duty worm gear units are direct replacements for the David Brown (Radicon) series a heavy duty worm gear units. The units provide power capacity up to 320 Kw in 4 sizes with worm gear centres from 10 inch to 17 inch. All worm gear units are offered with a choice of 11 standard ratios from 5 – 1 up to 70 – 1. The high quality design and engineering of the ER worm gear range makes the product an ideal solution for the most arduous of industries and applications. Worm Gear Applications Cooling Tower Units Conveyor Drives Stirrer Units Hoists Lapping Tables Steel cooling beds
Description
The ER Series of heavy duty worm gear units are direct replacements for the David Brown (Radicon) series a heavy duty worm gear units. The units provide power capacity up to 320 Kw in 4 sizes with worm gear centres from 10 inch to 17 inch. All worm gear units are offered with a choice of 11 standard ratios from 5 – 1 up to 70 – 1. The high quality design and engineering of the ER worm gear range makes the product an ideal solution for the most arduous of industries and applications. Worm Gear Applications Cooling Tower Units Conveyor Drives Stirrer Units Hoists Lapping Tables Steel cooling beds

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Worm Gearboxes - Series ER - Radicon
Elland, West Yorkshire, United Kingdom
Heavy Duty Worm Gearboxes
Series ER
Heavy Duty Worm Gearboxes Series ER
The ER Series of heavy duty worm gear units are direct replacements for the David Brown (Radicon) series a heavy duty worm gear units. The units provide power capacity up to 320 Kw in 4 sizes with worm gear centres from 10 inch to 17 inch. All worm gear units are offered with a choice of 11 standard ratios from 5 – 1 up to 70 – 1. The high quality design and engineering of the ER worm gear range makes the product an ideal solution for the most arduous of industries and applications. Worm Gear Applications Cooling Tower Units Conveyor Drives Stirrer Units Hoists Lapping Tables Steel cooling beds

The ER Series of heavy duty worm gear units are direct replacements for the David Brown (Radicon) series a heavy duty worm gear units.

The units provide power capacity up to 320 Kw in 4 sizes with worm gear centres from 10 inch to 17 inch. All worm gear units are offered with a choice of 11 standard ratios from 5 – 1 up to 70 – 1.

The high quality design and engineering of the ER worm gear range makes the product an ideal solution for the most arduous of industries and applications.

Worm Gear Applications

  • Cooling Tower Units
  • Conveyor Drives
  • Stirrer Units
  • Hoists
  • Lapping Tables
  • Steel cooling beds
Supplier's Site

Technical Specifications

  Radicon
Product Category Gearboxes and Gearheads
Product Number Series ER
Product Name Heavy Duty Worm Gearboxes
Gearing Worm
Gear Ratio 5 to 70 (X : 1)
Maximum Input Power ? to 429 HP
Reducer Style Base Mount; Shaft Mount
Unlock Full Specs
to access all available technical data

Similar Products

Micro Planetary Gearheads Series 03B -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 140 F (-20 to 60 C)
Gear Ratio 25 (X : 1)
View Details
Splitter Gearboxes - AM 450B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5000 to 1 (X : 1)
Rated Output Torque 15929 to 21239 In-lbs (18367 to 24490 kg-cm)
View Details
Gearbox - EMGA-60-P-G3-SST-57 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details
Gearheads - P16 Planet gear 1/384 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 384 (X : 1)
Rated Output Torque 2.08 In-lbs (2.4 kg-cm)
View Details