Radicon Custom Gearboxes

Description
Custom Gearboxes Radicon can now offer a high quality range of custom built gearboxes for a wide range of industries including the cement, material handling, power generation, steel, sugar and rubber and plastics industries. Cement Industry Gearboxes All Radicon gearboxes supplied into the cement industry are robust and reliable even in the harshest and most demanding of conditions. Our engineering capabilities ensure we can engineer custom built mill drives to the exact specifications of the original gearbox. Material Handling Gearboxes Radicon’s material handling gearboxes are durable, efficient and cost effective and can be supplied as standard, modified standard or fully customisable gearboxes. We can supply ladle crane main hoist gearboxes, travel & cross travel drive gearboxes and heavy duty conveyor gearboxes. Power Industry Gearboxes The Radicon range of gearboxes for the power generation industry are designed and manufactured to the highest quality and precision which is of utmost paramount in the power generation industry. Our range covers cooling tower gearboxes, coal pulveriser gearboxes and air preheater drive gearboxes. Rubber & Plastics Industry Gearboxes Due to the high powers and fluctuating load requirements of the industry, it’s vital that gearboxes are durable and engineered to the highest quality. Radicon’s range covers Banbury mixer drive gearboxes and calendar drive gearboxes. Steel Industry Gearboxes Flexibility and reliability are critical factors in the steel industry and our gearboxes can increase the mill’s power handling, whilst retaining the original dimensions. The Radicon range covers Coiler/Uncoiler & Pay-Off reel gearboxes, Rolling mill drives and Speed changing gearboxes. Sugar Industry Gearboxes Highly efficient and reliable gearboxes are a must in the sugar industry and that is an area where Radicon products excel. Radicon can offer Planetary sugar mill drives and Dual tandem sugar mill gearboxes.
Description
Custom Gearboxes Radicon can now offer a high quality range of custom built gearboxes for a wide range of industries including the cement, material handling, power generation, steel, sugar and rubber and plastics industries. Cement Industry Gearboxes All Radicon gearboxes supplied into the cement industry are robust and reliable even in the harshest and most demanding of conditions. Our engineering capabilities ensure we can engineer custom built mill drives to the exact specifications of the original gearbox. Material Handling Gearboxes Radicon’s material handling gearboxes are durable, efficient and cost effective and can be supplied as standard, modified standard or fully customisable gearboxes. We can supply ladle crane main hoist gearboxes, travel & cross travel drive gearboxes and heavy duty conveyor gearboxes. Power Industry Gearboxes The Radicon range of gearboxes for the power generation industry are designed and manufactured to the highest quality and precision which is of utmost paramount in the power generation industry. Our range covers cooling tower gearboxes, coal pulveriser gearboxes and air preheater drive gearboxes. Rubber & Plastics Industry Gearboxes Due to the high powers and fluctuating load requirements of the industry, it’s vital that gearboxes are durable and engineered to the highest quality. Radicon’s range covers Banbury mixer drive gearboxes and calendar drive gearboxes. Steel Industry Gearboxes Flexibility and reliability are critical factors in the steel industry and our gearboxes can increase the mill’s power handling, whilst retaining the original dimensions. The Radicon range covers Coiler/Uncoiler & Pay-Off reel gearboxes, Rolling mill drives and Speed changing gearboxes. Sugar Industry Gearboxes Highly efficient and reliable gearboxes are a must in the sugar industry and that is an area where Radicon products excel. Radicon can offer Planetary sugar mill drives and Dual tandem sugar mill gearboxes.

Suppliers

Company
Product
Description
Supplier Links
Custom Gearboxes -  - Radicon
Elland, West Yorkshire, United Kingdom
Custom Gearboxes
Custom Gearboxes
Custom Gearboxes Radicon can now offer a high quality range of custom built gearboxes for a wide range of industries including the cement, material handling, power generation, steel, sugar and rubber and plastics industries. Cement Industry Gearboxes All Radicon gearboxes supplied into the cement industry are robust and reliable even in the harshest and most demanding of conditions. Our engineering capabilities ensure we can engineer custom built mill drives to the exact specifications of the original gearbox. Material Handling Gearboxes Radicon’s material handling gearboxes are durable, efficient and cost effective and can be supplied as standard, modified standard or fully customisable gearboxes. We can supply ladle crane main hoist gearboxes, travel & cross travel drive gearboxes and heavy duty conveyor gearboxes. Power Industry Gearboxes The Radicon range of gearboxes for the power generation industry are designed and manufactured to the highest quality and precision which is of utmost paramount in the power generation industry. Our range covers cooling tower gearboxes, coal pulveriser gearboxes and air preheater drive gearboxes. Rubber & Plastics Industry Gearboxes Due to the high powers and fluctuating load requirements of the industry, it’s vital that gearboxes are durable and engineered to the highest quality. Radicon’s range covers Banbury mixer drive gearboxes and calendar drive gearboxes. Steel Industry Gearboxes Flexibility and reliability are critical factors in the steel industry and our gearboxes can increase the mill’s power handling, whilst retaining the original dimensions. The Radicon range covers Coiler/Uncoiler & Pay-Off reel gearboxes, Rolling mill drives and Speed changing gearboxes. Sugar Industry Gearboxes Highly efficient and reliable gearboxes are a must in the sugar industry and that is an area where Radicon products excel. Radicon can offer Planetary sugar mill drives and Dual tandem sugar mill gearboxes.

Custom Gearboxes

Radicon can now offer a high quality range of custom built gearboxes for a wide range of industries including the cement, material handling, power generation, steel, sugar and rubber and plastics industries.

  • Cement Industry Gearboxes

    All Radicon gearboxes supplied into the cement industry are robust and reliable even in the harshest and most demanding of conditions. Our engineering capabilities ensure we can engineer custom built mill drives to the exact specifications of the original gearbox.
  • Material Handling Gearboxes

    Radicon’s material handling gearboxes are durable, efficient and cost effective and can be supplied as standard, modified standard or fully customisable gearboxes. We can supply ladle crane main hoist gearboxes, travel & cross travel drive gearboxes and heavy duty conveyor gearboxes.
  • Power Industry Gearboxes

    The Radicon range of gearboxes for the power generation industry are designed and manufactured to the highest quality and precision which is of utmost paramount in the power generation industry. Our range covers cooling tower gearboxes, coal pulveriser gearboxes and air preheater drive gearboxes.
  • Rubber & Plastics Industry Gearboxes

    Due to the high powers and fluctuating load requirements of the industry, it’s vital that gearboxes are durable and engineered to the highest quality. Radicon’s range covers Banbury mixer drive gearboxes and calendar drive gearboxes.
  • Steel Industry Gearboxes

    Flexibility and reliability are critical factors in the steel industry and our gearboxes can increase the mill’s power handling, whilst retaining the original dimensions. The Radicon range covers Coiler/Uncoiler & Pay-Off reel gearboxes, Rolling mill drives and Speed changing gearboxes.
  • Sugar Industry Gearboxes

Highly efficient and reliable gearboxes are a must in the sugar industry and that is an area where Radicon products excel. Radicon can offer Planetary sugar mill drives and Dual tandem sugar mill gearboxes.

Supplier's Site

Technical Specifications

  Radicon
Product Category Gearboxes and Gearheads
Product Name Custom Gearboxes
Gearing Worm
Unlock Full Specs
to access all available technical data

Similar Products

BA16 Sleeve Bearing Mini Motor Gearhead - BA16-0-243 - Portescap
Specs
Gearing Spur; Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 243 (X : 1)
View Details
Engine Turning Mechanism -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Spur
Rated Output Torque 0.0 to 7080 In-lbs (0.0 to 8163 kg-cm)
Reducer Style Motor Mount / Gearhead
View Details
Gearheads - P16 spur 1/150 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 150 (X : 1)
Rated Output Torque 0.2655 In-lbs (0.3061 kg-cm)
View Details
Servobox Series Model FA100 1-Stage, 7 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FA100-7N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 7 (X : 1)
View Details