Radicon Planitary Gearbox Reducers Series P

Description
The Planetary gear range takes advantage of Radicon’s many years of accumulated design expertise, together with the use of high quality materials and components. The end result is a high quality series of planetary gear reducers and geared motors offering a high load carrying capacity, high efficiency, quiet running and reliable drive solution. Unit Sizes: 01, 02, 03, 05, 08, 12 Input Power: Up to 30kW (40HP) Output Torque: Up to 12,000Nm (106,000 lb.in) Gear Ratios: 3.6:1 to 3200:1 Standard unit versions available: The Planetary gear range is designed to be dimensionally interchangeable with other major manufacturers and is designed to be easily modified to suit more custom requirements. Parallel (co-axial) drive options: Base Mounted Flange Mounted Input options: Input shaft with keyway Motor adapter to suit fitting of IEC B5 motor Motor adapter to suit fitting of NEMA C flange motor Output options: Output shaft with keyway Hollow output shaft to suit connection with shrink disc Output shaft with external spline
Description
The Planetary gear range takes advantage of Radicon’s many years of accumulated design expertise, together with the use of high quality materials and components. The end result is a high quality series of planetary gear reducers and geared motors offering a high load carrying capacity, high efficiency, quiet running and reliable drive solution. Unit Sizes: 01, 02, 03, 05, 08, 12 Input Power: Up to 30kW (40HP) Output Torque: Up to 12,000Nm (106,000 lb.in) Gear Ratios: 3.6:1 to 3200:1 Standard unit versions available: The Planetary gear range is designed to be dimensionally interchangeable with other major manufacturers and is designed to be easily modified to suit more custom requirements. Parallel (co-axial) drive options: Base Mounted Flange Mounted Input options: Input shaft with keyway Motor adapter to suit fitting of IEC B5 motor Motor adapter to suit fitting of NEMA C flange motor Output options: Output shaft with keyway Hollow output shaft to suit connection with shrink disc Output shaft with external spline

Suppliers

Company
Product
Description
Supplier Links
Planitary Gearbox Reducers - Series P - Radicon
Elland, West Yorkshire, United Kingdom
Planitary Gearbox Reducers
Series P
Planitary Gearbox Reducers Series P
The Planetary gear range takes advantage of Radicon’s many years of accumulated design expertise, together with the use of high quality materials and components. The end result is a high quality series of planetary gear reducers and geared motors offering a high load carrying capacity, high efficiency, quiet running and reliable drive solution. Unit Sizes: 01, 02, 03, 05, 08, 12 Input Power: Up to 30kW (40HP) Output Torque: Up to 12,000Nm (106,000 lb.in) Gear Ratios: 3.6:1 to 3200:1 Standard unit versions available: The Planetary gear range is designed to be dimensionally interchangeable with other major manufacturers and is designed to be easily modified to suit more custom requirements. Parallel (co-axial) drive options: Base Mounted Flange Mounted Input options: Input shaft with keyway Motor adapter to suit fitting of IEC B5 motor Motor adapter to suit fitting of NEMA C flange motor Output options: Output shaft with keyway Hollow output shaft to suit connection with shrink disc Output shaft with external spline

The Planetary gear range takes advantage of Radicon’s many years of accumulated design expertise, together with the use of high quality materials and components.

The end result is a high quality series of planetary gear reducers and geared motors offering a high load carrying capacity, high efficiency, quiet running and reliable drive solution.

Unit Sizes:01, 02, 03, 05, 08, 12
Input Power:Up to 30kW (40HP)
Output Torque:Up to 12,000Nm (106,000 lb.in)
Gear Ratios:3.6:1 to 3200:1

Standard unit versions available:

The Planetary gear range is designed to be dimensionally interchangeable with other major manufacturers and is designed to be easily modified to suit more custom requirements.

Parallel (co-axial) drive options:

  • Base Mounted
  • Flange Mounted

Input options:

  • Input shaft with keyway
  • Motor adapter to suit fitting of IEC B5 motor
  • Motor adapter to suit fitting of NEMA C flange motor

Output options:

  • Output shaft with keyway
  • Hollow output shaft to suit connection with shrink disc
  • Output shaft with external spline
Supplier's Site

Technical Specifications

  Radicon
Product Category Gearboxes and Gearheads
Product Number Series P
Product Name Planitary Gearbox Reducers
Gearing Planetary
Gear Ratio 3.6 to 3200 (X : 1)
Rated Output Torque 106195 In-lbs (122449 kg-cm)
Maximum Input Power 40.21 HP
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gearheads Series 22/5 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 2050 (X : 1)
View Details
Splitter Gearboxes - AM 230B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5100 to 1.48 (X : 1)
Rated Output Torque 4690 to 8319 In-lbs (5408 to 9592 kg-cm)
View Details
Gearbox - EMGA-160-P-G5-SAS-140 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details
Gearheads - P16 spur 1/30 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 30 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
View Details