Radicon Datasheets for Gearmotors

Gearmotors consist of an AC or DC motor with an integral gearbox or gear head typically used to adjust the motor's output speed and torque.
Gearmotors: Learn more

Product Name Notes
Series C Helical Worm geared motors come in 8 sizes with an Input Power up to 45Kw (60Hp) and an Output Torque up to 10,000 Nm (88,500 lb.in). Gear Ratios...
Series F Shaft Mounted geared motor comes in 11 sizes with an Input Power up to 110 Kw (147 Hp) and an Output Torque up to 16,500 Nm (146,000 lb.in).
Series K Helical Bevel geared motor comes in 9 sizes with an Input Power up to 90Kw (121 Hp) and an Output Torque up to 12,300 Nm (109,000 lb.in). Gear...
Series M Inline Reducers come in 12 sizes with an Input Power up to 90Kw (121Hp) and an Output Torque up to 11,000 Nm (97,500 lb.in). Gear Ratios 8:1 for...
The Series A Junior worm gear which is Lubricated For Life comes in 6 sizes and offers and Output Torque up to 950 Nm (8408 lb.in) and the Gear Ratios...
The Series BS Worm Gear is ideal for Washdown Environments with its smooth surfaces and environmental solution. Its avilable in 4 sizes and offers an Output Torque up to 310...