Radicon Datasheets for Flexible Couplings

Flexible couplings connect rotating members while allowing some degree of angular or parallel misalignment.
Flexible Couplings: Learn more

Product Name Notes
Flexible Cone Ring couplings are available in medium and heavy duty options and are also available with Taper Bushes. With a Bore Size up to 355mm diameter and a basic...
Nylicon Flexible Gear Couplings are available in 3 Sizes and are ideal for small power drives with Bore Sizes up to 55mm (2.25 in) diameter and a basic rated Torque...
The Elflex pin and bush coupling range is available up to 43,000 Nm Output Torque and with bore sizes up to 460mm. Larger sizes are also available upon request. Flexible...
The Elign Gear Coupling range is available up to 84,000 Nm Output Torque in stock and up to 1.1 million Nm is available upon reques. The Radicon range of Elign...