Grove Gear High Efficiency Gear Reducer - Right Angle E Series

Description
The Grove Gear IronMan E Series is a high efficiency, right angle gear reducer designed for increased torque density, reduced inventory and improved efficiency. By utilizing modified helical-bevel technology, the E Series is able to operate at 90% efficiency and can provide up to 60% higher torque than a typical worm gear reducer. Through various accessories and modular components, the E Series recreates the critical dimensions of a standard worm gearbox and provides the opportunity to reduce inventory.
Datasheet
Description
The Grove Gear IronMan E Series is a high efficiency, right angle gear reducer designed for increased torque density, reduced inventory and improved efficiency. By utilizing modified helical-bevel technology, the E Series is able to operate at 90% efficiency and can provide up to 60% higher torque than a typical worm gear reducer. Through various accessories and modular components, the E Series recreates the critical dimensions of a standard worm gearbox and provides the opportunity to reduce inventory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Efficiency Gear Reducer - Right Angle - E Series - Grove Gear
Union Grove, WI, USA
High Efficiency Gear Reducer - Right Angle
E Series
High Efficiency Gear Reducer - Right Angle E Series
The Grove Gear IronMan E Series is a high efficiency, right angle gear reducer designed for increased torque density, reduced inventory and improved efficiency. By utilizing modified helical-bevel technology, the E Series is able to operate at 90% efficiency and can provide up to 60% higher torque than a typical worm gear reducer. Through various accessories and modular components, the E Series recreates the critical dimensions of a standard worm gearbox and provides the opportunity to reduce inventory.

The Grove Gear IronMan E Series is a high efficiency, right angle gear reducer designed for increased torque density, reduced inventory and improved efficiency. By utilizing modified helical-bevel technology, the E Series is able to operate at 90% efficiency and can provide up to 60% higher torque than a typical worm gear reducer. Through various accessories and modular components, the E Series recreates the critical dimensions of a standard worm gearbox and provides the opportunity to reduce inventory.

Supplier's Site Datasheet

Technical Specifications

  Grove Gear
Product Category Gearboxes and Gearheads
Product Number E Series
Product Name High Efficiency Gear Reducer - Right Angle
Gearing Helical
Gear Ratio 7.8 to 59 (X : 1)
Maximum Input Power 27 HP
Efficiency 90 %
Reducer Style Base Mount
Unlock Full Specs
to access all available technical data

Similar Products

KHK CBX-191TG, T Type, Size 19, Style G, CBX Bevel Box - cbx-191tg - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearbox for Agricultural Machinery - TYPE RV - 11S - C2 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 5.3 (X : 1)
Rated Output Torque 1239 to 6690 In-lbs (1429 to 7714 kg-cm)
Maximum Input Power 14 to 60 HP
View Details
R16 Sleeve Bearing Mini Motor Gearhead - R16-0-22 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 22 (X : 1)
View Details
Spur Gearheads Series 16A -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 76 (X : 1)
View Details