Grove Gear High Efficiency Gear Reducer - Helical-Inline Cast Iron R Series

Description
Grove Gear offers a complete line of high efficiency gearing products including helical-inline reducers. System operating efficiency is maximized with gear reducer efficiencies up to 97%. In many cases, high efficiency gear products can do the same job as a conventional worm drive, but with a smaller motor and lower energy consumption. All Grove Gear high efficiency gearing products offer decreased motor power requirements, no thermal limitations, industry standard mounting capability and modular design.
Datasheet
Description
Grove Gear offers a complete line of high efficiency gearing products including helical-inline reducers. System operating efficiency is maximized with gear reducer efficiencies up to 97%. In many cases, high efficiency gear products can do the same job as a conventional worm drive, but with a smaller motor and lower energy consumption. All Grove Gear high efficiency gearing products offer decreased motor power requirements, no thermal limitations, industry standard mounting capability and modular design.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Efficiency Gear Reducer - Helical-Inline Cast Iron - R Series - Grove Gear
Union Grove, WI, USA
High Efficiency Gear Reducer - Helical-Inline Cast Iron
R Series
High Efficiency Gear Reducer - Helical-Inline Cast Iron R Series
Grove Gear offers a complete line of high efficiency gearing products including helical-inline reducers. System operating efficiency is maximized with gear reducer efficiencies up to 97%. In many cases, high efficiency gear products can do the same job as a conventional worm drive, but with a smaller motor and lower energy consumption. All Grove Gear high efficiency gearing products offer decreased motor power requirements, no thermal limitations, industry standard mounting capability and modular design.

Grove Gear offers a complete line of high efficiency gearing products including helical-inline reducers. System operating efficiency is maximized with gear reducer efficiencies up to 97%. In many cases, high efficiency gear products can do the same job as a conventional worm drive, but with a smaller motor and lower energy consumption. All Grove Gear high efficiency gearing products offer decreased motor power requirements, no thermal limitations, industry standard mounting capability and modular design.

Supplier's Site Datasheet

Technical Specifications

  Grove Gear
Product Category Gearboxes and Gearheads
Product Number R Series
Product Name High Efficiency Gear Reducer - Helical-Inline Cast Iron
Gearing Helical
Gear Ratio 2.2 to 3700 (X : 1)
Maximum Input Power 125 HP
Efficiency 97 %
Reducer Style Base Mount
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Gearboxes - INSERT-A-SHAFT® -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 (X : 1)
Reducer Style Shaft Mount
Shaft Alignment Right Angle
View Details
Gearbox - EMGA-120-P-G5-SAS-100 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details
Planetary Gearheads Series 26/1R -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature 14 to 257 F (-10 to 125 C)
Gear Ratio 3.71 (X : 1)
View Details
20 TO 1, Bu-Ord Size 11 Gearhead - S9111A-T641C20R - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 20 (X : 1)
Rated Output Torque 1.25 In-lbs (1.44 kg-cm)
Backlash 10 arcmin
View Details