Grove Gear High Efficiency Gear Reducer - Helical-Inline Aluminum P Series

Description
LeCENTRIC helical-inline gear reducers offer unsurpassed advantages in terms of weight, efficiency and interchangeability. The aluminum reducers are loaded with long life features industrial equipment users have come to expect. LeCENTRIC™ offers a modular construction, which allows for the in-field addition of a specific base or flange needed to make LeCENTRIC™ a bolt-in replacement for dozens of popular reducer brands.
Datasheet
Description
LeCENTRIC helical-inline gear reducers offer unsurpassed advantages in terms of weight, efficiency and interchangeability. The aluminum reducers are loaded with long life features industrial equipment users have come to expect. LeCENTRIC™ offers a modular construction, which allows for the in-field addition of a specific base or flange needed to make LeCENTRIC™ a bolt-in replacement for dozens of popular reducer brands.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Efficiency Gear Reducer - Helical-Inline Aluminum - P Series - Grove Gear
Union Grove, WI, USA
High Efficiency Gear Reducer - Helical-Inline Aluminum
P Series
High Efficiency Gear Reducer - Helical-Inline Aluminum P Series
LeCENTRIC helical-inline gear reducers offer unsurpassed advantages in terms of weight, efficiency and interchangeability. The aluminum reducers are loaded with long life features industrial equipment users have come to expect. LeCENTRIC™ offers a modular construction, which allows for the in-field addition of a specific base or flange needed to make LeCENTRIC™ a bolt-in replacement for dozens of popular reducer brands.

LeCENTRIC helical-inline gear reducers offer unsurpassed advantages in terms of weight, efficiency and interchangeability. The aluminum reducers are loaded with long life features industrial equipment users have come to expect. LeCENTRIC™ offers a modular construction, which allows for the in-field addition of a specific base or flange needed to make LeCENTRIC™ a bolt-in replacement for dozens of popular reducer brands.

Supplier's Site Datasheet

Technical Specifications

  Grove Gear
Product Category Gearboxes and Gearheads
Product Number P Series
Product Name High Efficiency Gear Reducer - Helical-Inline Aluminum
Gearing Helical
Gear Ratio 3.5 to 280 (X : 1)
Maximum Input Power 15 HP
Efficiency 96 to 97 %
Reducer Style Base Mount
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P12 spur 1/75 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 75 (X : 1)
Rated Output Torque 0.0885 In-lbs (0.1020 kg-cm)
View Details
Planetary Gearheads Series 30/1 S -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 14 (X : 1)
View Details
LIS Range - LIS - parvalux by maxon
parvalux by maxon
Specs
Gearing Spur
Gear Ratio 6 (X : 1)
Rated Output Torque 204 to 655 In-lbs (235 to 755 kg-cm)
View Details