Grove Gear offers a complete line of high efficiency gearing products including parallel shaft reducers. System operating efficiency is maximized with gear reducer efficiencies up to 97%. In many cases, high efficiency gear products can do the same job as a conventional worm drive, but with a smaller motor and lower energy consumption. All Grove Gear high efficiency gearing products offer decreased motor power requirements, no thermal limitations, industry standard mounting capability and modular design.
| Grove Gear | |
|---|---|
| Product Category | Gearboxes and Gearheads |
| Product Number | F Series |
| Product Name | High Efficiency Gear Reducer - Parallel Shaft Cast Iron |
| Gearing | Worm |
| Gear Ratio | 3.48 to 3333 (X : 1) |
| Maximum Input Power | 20 HP |
| Efficiency | 97 % |
| Reducer Style | Base Mount |