Grove Gear High Efficiency Gear Reducer - Helical-Bevel Cast Iron K Series

Description
Grove Gear offers a complete line of high efficiency gearing products including helical-bevel reducers. System operating efficiency is maximized with gear reducer efficiencies up to 95%. In many cases, high efficiency gear products can do the same job as a conventional worm drive, but with a smaller motor and lower energy consumption. All Grove Gear high efficiency gearing products offer decreased motor power requirements, no thermal limitations, industry standard mounting capability and modular design.
Datasheet
Description
Grove Gear offers a complete line of high efficiency gearing products including helical-bevel reducers. System operating efficiency is maximized with gear reducer efficiencies up to 95%. In many cases, high efficiency gear products can do the same job as a conventional worm drive, but with a smaller motor and lower energy consumption. All Grove Gear high efficiency gearing products offer decreased motor power requirements, no thermal limitations, industry standard mounting capability and modular design.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Efficiency Gear Reducer - Helical-Bevel Cast Iron - K Series - Grove Gear
Union Grove, WI, USA
High Efficiency Gear Reducer - Helical-Bevel Cast Iron
K Series
High Efficiency Gear Reducer - Helical-Bevel Cast Iron K Series
Grove Gear offers a complete line of high efficiency gearing products including helical-bevel reducers. System operating efficiency is maximized with gear reducer efficiencies up to 95%. In many cases, high efficiency gear products can do the same job as a conventional worm drive, but with a smaller motor and lower energy consumption. All Grove Gear high efficiency gearing products offer decreased motor power requirements, no thermal limitations, industry standard mounting capability and modular design.

Grove Gear offers a complete line of high efficiency gearing products including helical-bevel reducers. System operating efficiency is maximized with gear reducer efficiencies up to 95%. In many cases, high efficiency gear products can do the same job as a conventional worm drive, but with a smaller motor and lower energy consumption. All Grove Gear high efficiency gearing products offer decreased motor power requirements, no thermal limitations, industry standard mounting capability and modular design.

Supplier's Site Datasheet

Technical Specifications

  Grove Gear
Product Category Gearboxes and Gearheads
Product Number K Series
Product Name High Efficiency Gear Reducer - Helical-Bevel Cast Iron
Gearing Helical
Gear Ratio 6.2 to 3400 (X : 1)
Maximum Input Power 130 HP
Efficiency 95 %
Reducer Style Base Mount
Unlock Full Specs
to access all available technical data

Similar Products

Gearbox for Agricultural Machinery - TYPE RV - 11 - S - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 2.9 (X : 1)
Rated Output Torque 1726 to 13212 In-lbs (1990 to 15235 kg-cm)
Maximum Input Power 5 to 170 HP
View Details
Gearboxes - 194766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Planetary; Planetary
Gear Ratio 8 (X : 1)
Rated Output Torque 1681 In-lbs (1939 kg-cm)
View Details
Tandler – Right Angle Spiral Bevel Gearbox -  - DieQua Corporation
Specs
Gearing Bevel / Miter
View Details
Gearbox - EMGA-80-A-G5-80P - Festo Corporation
Specs
Gearing Angular gear
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details