Grove Gear Worm Gear Reducers - Cast Iron – Narrow NH Series

Description
The Grove Gear IRONMAN NH Series features a compact and narrow profile designed to fit space allocations in new or existing equipment. Small, but mighty, the cast iron gear reducer is packed full of premium features.
Datasheet
Description
The Grove Gear IRONMAN NH Series features a compact and narrow profile designed to fit space allocations in new or existing equipment. Small, but mighty, the cast iron gear reducer is packed full of premium features.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Worm Gear Reducers - Cast Iron – Narrow - NH Series - Grove Gear
Union Grove, WI, USA
Worm Gear Reducers - Cast Iron – Narrow
NH Series
Worm Gear Reducers - Cast Iron – Narrow NH Series
The Grove Gear IRONMAN NH Series features a compact and narrow profile designed to fit space allocations in new or existing equipment. Small, but mighty, the cast iron gear reducer is packed full of premium features.

The Grove Gear IRONMAN NH Series features a compact and narrow profile designed to fit space allocations in new or existing equipment. Small, but mighty, the cast iron gear reducer is packed full of premium features.

Supplier's Site Datasheet

Technical Specifications

  Grove Gear
Product Category Gearboxes and Gearheads
Product Number NH Series
Product Name Worm Gear Reducers - Cast Iron – Narrow
Gearing Worm
Gear Ratio 5 to 216000 (X : 1)
Maximum Input Power 104 HP
Reducer Style Shaft Mount
Unlock Full Specs
to access all available technical data

Similar Products

Multi-turn Gearboxes, IB/AS Combination -  - Rotork plc
Specs
Rated Output Torque 95982 In-lbs (110673 kg-cm)
Mounting Style Flange(s)
View Details
Gearheads - P16 Planet gear 1/576 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 576 (X : 1)
Rated Output Torque 3.12 In-lbs (3.6 kg-cm)
View Details
Planetary Gearheads Series 38/2 S -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 257 F (-20 to 125 C)
Gear Ratio 246 (X : 1)
View Details
SWS 31:1 Spur / 44:1 Worm Composite - SWS-31S44W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 1364 (X : 1)
Rated Output Torque 97.35 In-lbs (112 kg-cm)
View Details