Grove Gear Worm Gear Reducers - Aluminum EL Series

Description
Electra-Gear offers a unique, aluminum gear reducer line, which is the most extensive of its kind in North America. Electra-Gear’s aluminum products are a light weight, yet durable alternative to today's cast iron and stainless steel models, and are available off-the-shelf or customized to your exact specifications. The design provides features in a robust, aluminum, single-piece housing.
Datasheet
Description
Electra-Gear offers a unique, aluminum gear reducer line, which is the most extensive of its kind in North America. Electra-Gear’s aluminum products are a light weight, yet durable alternative to today's cast iron and stainless steel models, and are available off-the-shelf or customized to your exact specifications. The design provides features in a robust, aluminum, single-piece housing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Worm Gear Reducers - Aluminum - EL Series - Grove Gear
Union Grove, WI, USA
Worm Gear Reducers - Aluminum
EL Series
Worm Gear Reducers - Aluminum EL Series
Electra-Gear offers a unique, aluminum gear reducer line, which is the most extensive of its kind in North America. Electra-Gear’s aluminum products are a light weight, yet durable alternative to today's cast iron and stainless steel models, and are available off-the-shelf or customized to your exact specifications. The design provides features in a robust, aluminum, single-piece housing.

Electra-Gear offers a unique, aluminum gear reducer line, which is the most extensive of its kind in North America. Electra-Gear’s aluminum products are a light weight, yet durable alternative to today's cast iron and stainless steel models, and are available off-the-shelf or customized to your exact specifications. The design provides features in a robust, aluminum, single-piece housing.

Supplier's Site Datasheet

Technical Specifications

  Grove Gear
Product Category Gearboxes and Gearheads
Product Number EL Series
Product Name Worm Gear Reducers - Aluminum
Gearing Worm
Gear Ratio 5 to 216000 (X : 1)
Maximum Input Power 35 HP
Reducer Style Shaft Mount
Unlock Full Specs
to access all available technical data

Similar Products

KHK CBX-191TG, T Type, Size 19, Style G, CBX Bevel Box - cbx-191tg - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearbox for Agricultural Machinery - TYPE RV - 014 - FL - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 5.3 (X : 1)
Rated Output Torque 566 to 15885 In-lbs (653 to 18316 kg-cm)
Maximum Input Power 14 to 88 HP
View Details
R22 Ball Bearing Mini Motor Gearhead - R22-2R-0-132 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 132 (X : 1)
View Details
Planetary Gearheads Series 30/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 43 (X : 1)
View Details