GBM-123TS is a 1.25 Gigabit Single-mode bi-directional, 3.3V, Simplex connector SFP module with 10km transmission length at wavelength TX: 1310 / RX: 1550. It has an operating temperature of 0°C~70°C (-32°F~158°F) / -40°C~85°C (-40°F~185°F) depending on request.
| Volktek Corporation | |
|---|---|
| Product Category | Fiber Optic Transceivers |
| Product Number | GBM-123TS |
| Product Name | Gigabit Bi-Di SFP Series |