The FPM-107 is a 100BASE-FX SFP transceiver module designed for Fast Ethernet applications with a compact industry-standard SFP package and a duplex LC connector. It operates on a 3.3V single power supply, supports TTL signal detection, and is compliant with EN 60825-1 as a Class 1 laser product. The unit is RoHS compliant and hot-pluggable, with an operating temperature range of 0°C to 70°C and a transmission distance of 2 km over multi-mode fiber at 1310 nm wavelength. transmit power ranges from -14 dBm to -20 dBm, and receiver sensitivity is less than -31 dBm.
FPM-107 is a 10 Base-FX SFP transceiver module available in single- and multi-mode and at different transmission lengths ranging from 2km to 100km. It has an operating temperature of 0°C~70°C (-32°F~158°F) / -40°C~85°C (-40°F~185°F) depending on request.
| Volktek Corporation | |
|---|---|
| Product Category | Fiber Optic Transceivers |
| Product Number | FPM-107 |
| Product Name | 100BASE SFP Series |