QLogic Corporation Datasheets for Network Cards and Network Controllers
Network cards and network controllers are expansion boards inserted into computers that allow them to connect to a network.
Network Cards and Network Controllers: Learn more
| Product Name | Notes |
|---|---|
| QLogic BR-815 and BR-825 8Gb Fibre Channel Adapters are server connectivity products with unmatched hardware capabilities and unique software features. These adapters are designed to help IT organizations deploy and... | |
| QLogic® FastLinQ® 45000 Series Intelligent Ethernet Adapters are the newest generation of high performance adapters that are ideally suited for enterprise-class data centers, public and private clouds, managed... | |
| The 2600 Series Controllers are QLogic's Enhanced Gen 5 (16Gb) Fibre Channel controllers available in dual-port and quad-port. Used for initiator- or target-mode implementations, these controllers deliver the ultimate in... | |
| The 2700 Series Controllers are QLogic’s Gen 6 (32Gb) Dual-Port and Quad-Port Fibre Channel controllers. Used for initiator or target-mode implementations, this controller delivers the ultimate in Fibre Channel performance,... | |
| The 578xx Series Controllers are QLogic’s latest generation of Converged Network Controllers. They boast industry-leading offloaded Fibre Channel over Ethernet performance—achievin g up to quad-port, line-rate, 10Gbps Fibre Channel over... | |
| The 8200 Series 10GbE Converged Network Adapters support concurrent LAN (TCP/IP) and SAN (FCoE, iSCSI) traffic over a shared 10Gbps Ethernet (GbE) link. The adapters showcase industry-leading LAN networking performance,... | |
| The 8300 Series Controllers are QLogic’s fourth generation of Converged Network Controllers. They boast industry-leading native Fibre Channel performance—achievin g dual-port, line-rate, 16-gigabit Fibre Channel throughput—at extremely low CPU utilization... | |
| The 8300 Series Controllers are QLogic’s fourth generation of Converged Network Controllers. They boast industry-leading native Fibre Channel performance—achievin g dual-port, line-rate, 16Gbps Fibre Channel throughput—at extremely low CPU utilization... | |
| The BR-1020 (dual port) Converged Network Adapter (CNA) integrates 10Gbps Ethernet Network Interface Card (NIC) functionality with Fibre Channel technology—enabling transport over a 10 Gigabit Ethernet (GbE) connection through the... | |
| The FastLinQ® 41000: Cavium's Eighth-Generation 10G/25G/40G/50G Adapter family provide exceptional value in delivering industry-leading features and performance to enable the most efficient and agile software-defined data centers (SDDNs). Designed... | |
| The QLogic 2500 Series 8Gb Adapters are a part of QLogic’s industry-leading Fibre Channel technology portfolio. The adapters not only meet the needs of today’s demanding data center requirements by... | |
| The QLogic 2500 Series 8Gb Fibre Channel Controller offers next-generation technology while providing investment protection and seamless integration into existing 4 and 2 Gbps SANs. The QLogic 2500 Series controller... | |
| The QLogic 2670 Series Gen 5 (16Gb) Fibre Channel Adapters boast industry-leading native Fibre Channel performance—achievin g dual-port, line-rate, 16Gbps Fibre Channel throughput—at extremely low CPU utilization with full hardware... | |
| The QLogic 8200 Series Converged Network Controllers support concurrent LAN (TCP/IP) and SAN (FCoE, iSCSI) traffic over a shared 10Gb Ethernet link. The controllers showcase industry-leading LAN networking performance, full... | |
| The QLogic 8300 Series 10GbE Adapters are QLogic's fourth generation of Converged Network Adapters, supporting simultaneous LAN (TCP/IP) and SAN [Fibre Channel over Ethernet (FCoE) and iSCSI] traffic at line... | |
| The QLogic BR-1860 Fabric Adapter with Gen 5 Fibre Channel meets all the connectivity needs of cloud-enabled data centers while providing unmatched 16Gbps performance, application-aware services, unified management, and reduced... | |
| The QLogic FastLinQ® 41000 Series Ethernet Controllers are an eighth-generation solution designed for high-volume, converged network applications. The QL41000 Series Controllers support speeds of 25Gbps and 10Gbps and enable... | |
| The QLogic FastLinQ® 45000 Series Controllers are fifth generation controllers designed for high-volume, converged network applications with support for 100Gb Ethernet (100GbE), 50GbE, 40GbE, 25GbE and 10GbE. FastLinQ 45000... | |
| The QLogic® 2690 Series of Enhanced Gen 5 (16Gb) Fibre Channel (FC) Adapters is a complete portfolio of single, dual and quad-port adapters, designed for enterprise data centers that require... | |
| The QLogic® 2700 Series of Gen 6 (32Gb) Fibre Channel (FC) Adapters is a complete portfolio of single, dual and quad-port adapters, designed to accelerate mission-critical enterprise applications, build a... | |
| The QLogic® FastLinQ® 3400 Series 10GbE Intelligent Ethernet Adapters are OEM-proven adapters that provide exceptional value in delivering industry-leading features and performance to enable the most efficient and... | |
| The QLogic® FastLinQ® 8400 Series 10GbE Converged Network Adapters are OEM-proven adapters that provide exceptional value in delivering industry-leading features and performance to enable the most efficient and... |